World Star Tech Ushio Laser Diodes HL63641DG

Description
Overview of HL63641DG Laser Diode HL63641DG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm with an optical output power of 210 mW at 25°C. Encased in a 5.6 mm CAN package, it operates in single transverse mode with TE mode oscillation, offering a wall plug efficiency (WPE) of 33%. This diode is designed for continuous wave (CW) operation and is equipped with a built-in monitor photodiode for precise power monitoring. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 210 mW at 25°C; 125 mW at 60°C Operating Current: 225–260 mA at 200 mW Operating Voltage: 2.7–3.0 V Threshold Current: 50–70 mA Operating Temperature Range: -40°C to +60°C Beam Divergence: Parallel to junction: 5°–13°; Perpendicular to junction: 10°–18° Package Type: TO-56 CAN Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers and rangefinders Measurement light sources Show lasers Medical light sources Laser modules Optical equipment light sources
Request a Quote Datasheet
Description
Overview of HL63641DG Laser Diode HL63641DG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm with an optical output power of 210 mW at 25°C. Encased in a 5.6 mm CAN package, it operates in single transverse mode with TE mode oscillation, offering a wall plug efficiency (WPE) of 33%. This diode is designed for continuous wave (CW) operation and is equipped with a built-in monitor photodiode for precise power monitoring. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 210 mW at 25°C; 125 mW at 60°C Operating Current: 225–260 mA at 200 mW Operating Voltage: 2.7–3.0 V Threshold Current: 50–70 mA Operating Temperature Range: -40°C to +60°C Beam Divergence: Parallel to junction: 5°–13°; Perpendicular to junction: 10°–18° Package Type: TO-56 CAN Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers and rangefinders Measurement light sources Show lasers Medical light sources Laser modules Optical equipment light sources
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63641DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63641DG
Ushio Laser Diodes HL63641DG
Overview of HL63641DG Laser Diode HL63641DG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm with an optical output power of 210 mW at 25°C. Encased in a 5.6 mm CAN package, it operates in single transverse mode with TE mode oscillation, offering a wall plug efficiency (WPE) of 33%. This diode is designed for continuous wave (CW) operation and is equipped with a built-in monitor photodiode for precise power monitoring. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 210 mW at 25°C; 125 mW at 60°C Operating Current: 225–260 mA at 200 mW Operating Voltage: 2.7–3.0 V Threshold Current: 50–70 mA Operating Temperature Range: -40°C to +60°C Beam Divergence: Parallel to junction: 5°–13°; Perpendicular to junction: 10°–18° Package Type: TO-56 CAN Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers and rangefinders Measurement light sources Show lasers Medical light sources Laser modules Optical equipment light sources

Overview of HL63641DG Laser Diode

HL63641DG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm with an optical output power of 210 mW at 25°C. Encased in a 5.6 mm CAN package, it operates in single transverse mode with TE mode oscillation, offering a wall plug efficiency (WPE) of 33%. This diode is designed for continuous wave (CW) operation and is equipped with a built-in monitor photodiode for precise power monitoring.

Key Features:

  • Wavelength: 639 nm (typical)
  • Optical Output Power: 210 mW at 25°C; 125 mW at 60°C
  • Operating Current: 225–260 mA at 200 mW
  • Operating Voltage: 2.7–3.0 V
  • Threshold Current: 50–70 mA
  • Operating Temperature Range: -40°C to +60°C
  • Beam Divergence: Parallel to junction: 5°–13°; Perpendicular to junction: 10°–18°
  • Package Type: TO-56 CAN
  • Monitor Photodiode: Integrated for output power monitoring Applications:
  • Laser levelers and rangefinders
  • Measurement light sources
  • Show lasers
  • Medical light sources
  • Laser modules
  • Optical equipment light sources
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63641DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

II-VI Laser Diodes - CM97 - xxx - 7x - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 980 nm (9800 Å)
View Details
Infrared Laser Module: UL-Series Infrared laser diode modules - UL5-3.5G-780 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Osram Laser Diodes - PLPT5 450KA - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-670 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 670 nm (6700 Å)
View Details