World Star Tech Red Laser Modules: UH-Series Red Laser diode modules UH5-7G-635

Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers. The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us. Features Adjustable focus Auto Power Control High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing
Request a Quote
Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers. The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us. Features Adjustable focus Auto Power Control High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UH5-7G-635 is a red laser diode module emitting 7 mW at 635 nm with continuous wave operation and single-mode structure. It features an adjustable collimated beam with elliptical spot size, divergence less than 1 mrad, and a minimum spot size under 100 μm at distances under 10 inches. Operated at 3.3 to 5 V DC with current under 70 mA, it includes auto power control and ESD/reverse polarity protection. The module has an anodized aluminum body measuring 12 mm in diameter by 51 mm in length, with a 200 mm cable. It is rated for operation between +10°C and +50°C and requires a heat sink for extended use. The device is classified as Class IIIB and is intended for use in OEM equipment only.

Datasheet Summary
Powered by GS/AI

The UH5-7G-635 is a red laser diode module emitting 7 mW at 635 nm with continuous wave operation and single-mode structure. It features an adjustable collimated beam with elliptical spot size, divergence less than 1 mrad, and a minimum spot size under 100 μm at distances under 10 inches. Operated at 3.3 to 5 V DC with current under 70 mA, it includes auto power control and ESD/reverse polarity protection. The module has an anodized aluminum body measuring 12 mm in diameter by 51 mm in length, with a 200 mm cable. It is rated for operation between +10°C and +50°C and requires a heat sink for extended use. The device is classified as Class IIIB and is intended for use in OEM equipment only.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: UH-Series Red Laser diode modules - UH5-7G-635 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: UH-Series Red Laser diode modules
UH5-7G-635
Red Laser Modules: UH-Series Red Laser diode modules UH5-7G-635
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers. The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us. Features Adjustable focus Auto Power Control High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing

UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode.

Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers.

The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us.

Features

  • Adjustable focus
  • Auto Power Control
  • High Stability
  • Reverse Polarity Protected

Applications

  • Laser Excitation
  • Light Scattering
  • Measurement
  • Pointing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UH5-7G-635
Product Name Red Laser Modules: UH-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UH-Series Red Laser diode modules - UH5-50G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-658 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 658 nm (6580 Å)
View Details
Compact Laser With Display - COMPACT-561 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 561 nm (5610 Å)
Laser Power 40 milliwatts
View Details
Infrared Laser Module: UL-Series Infrared laser diode modules - UL5-3.5G-850 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details