World Star Tech Osram Laser Diodes PLT5 520B

Description
Overview of PLT5 520B Laser Diode PLT5 520B is a high-performance green laser diode from OSRAM, designed for applications requiring a stable and efficient light source. Housed in a compact TO-56 metal can package, this device offers a reliable solution suitable for various scientific and industrial uses. Key Features: Wavelength: 520 nm Optical Output Power: 110 mW Operating Current: 225 mA (typical), 300 mA (maximum) Operating Voltage: 6.1 V (typical), 7.5 V (maximum) Package Type: TO-56 with integrated photodiode Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in projectors for high-quality image display Laser Shows: Provides vibrant green beams for entertainment lighting Biomedical Applications: Employed in medical devices for diagnostics and treatment Metrology: Assists in precise measurements and calibration tasks
Request a Quote
Description
Overview of PLT5 520B Laser Diode PLT5 520B is a high-performance green laser diode from OSRAM, designed for applications requiring a stable and efficient light source. Housed in a compact TO-56 metal can package, this device offers a reliable solution suitable for various scientific and industrial uses. Key Features: Wavelength: 520 nm Optical Output Power: 110 mW Operating Current: 225 mA (typical), 300 mA (maximum) Operating Voltage: 6.1 V (typical), 7.5 V (maximum) Package Type: TO-56 with integrated photodiode Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in projectors for high-quality image display Laser Shows: Provides vibrant green beams for entertainment lighting Biomedical Applications: Employed in medical devices for diagnostics and treatment Metrology: Assists in precise measurements and calibration tasks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLT5 520B is a green laser diode in a TO56 metal can package with an integrated photodiode, designed for continuous wave and pulsed operation in applications such as health monitoring, projection, and measurement. It emits at a typical wavelength of 520 nm with an optical output power of 110 mW at a case temperature of 25°C. The device operates with a typical forward current of 175 mA at 80 mW and 225 mA at 110 mW, and a forward voltage of 6.1 V at 110 mW. Beam divergence is 7.0° parallel and 23.0° perpendicular to the pn-junction. The operating temperature range is -20°C to 60°C, storage temperature is -40°C to 85°C, and the junction temperature limit is 120°C. Thermal resistance from junction to case is 34 K/W. The spectral bandwidth is 1 nm, and modulation bandwidth exceeds 100 MHz.

Datasheet Summary
Powered by GS/AI

The PLT5 520B is a green laser diode in a TO56 metal can package with an integrated photodiode, designed for continuous wave and pulsed operation in applications such as health monitoring, projection, and measurement. It emits at a typical wavelength of 520 nm with an optical output power of 110 mW at a case temperature of 25°C. The device operates with a typical forward current of 175 mA at 80 mW and 225 mA at 110 mW, and a forward voltage of 6.1 V at 110 mW. Beam divergence is 7.0° parallel and 23.0° perpendicular to the pn-junction. The operating temperature range is -20°C to 60°C, storage temperature is -40°C to 85°C, and the junction temperature limit is 120°C. Thermal resistance from junction to case is 34 K/W. The spectral bandwidth is 1 nm, and modulation bandwidth exceeds 100 MHz.

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT5 520B - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT5 520B
Osram Laser Diodes PLT5 520B
Overview of PLT5 520B Laser Diode PLT5 520B is a high-performance green laser diode from OSRAM, designed for applications requiring a stable and efficient light source. Housed in a compact TO-56 metal can package, this device offers a reliable solution suitable for various scientific and industrial uses. Key Features: Wavelength: 520 nm Optical Output Power: 110 mW Operating Current: 225 mA (typical), 300 mA (maximum) Operating Voltage: 6.1 V (typical), 7.5 V (maximum) Package Type: TO-56 with integrated photodiode Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in projectors for high-quality image display Laser Shows: Provides vibrant green beams for entertainment lighting Biomedical Applications: Employed in medical devices for diagnostics and treatment Metrology: Assists in precise measurements and calibration tasks

Overview of PLT5 520B Laser Diode

PLT5 520B is a high-performance green laser diode from OSRAM, designed for applications requiring a stable and efficient light source. Housed in a compact TO-56 metal can package, this device offers a reliable solution suitable for various scientific and industrial uses.

Key Features:

  • Wavelength: 520 nm
  • Optical Output Power: 110 mW
  • Operating Current: 225 mA (typical), 300 mA (maximum)
  • Operating Voltage: 6.1 V (typical), 7.5 V (maximum)
  • Package Type: TO-56 with integrated photodiode
  • Operating Temperature: -20°C to +60°C
  • Storage Temperature: -40°C to +85°C Applications:
  • Laser Projection: Used in projectors for high-quality image display
  • Laser Shows: Provides vibrant green beams for entertainment lighting
  • Biomedical Applications: Employed in medical devices for diagnostics and treatment
  • Metrology: Assists in precise measurements and calibration tasks
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT5 520B
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator - UHL Series Uniform Line - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 520 to 658 nm (5200 to 6580 Å)
Laser Power 10 to 50 milliwatts
View Details
RGB Laser with Display - COMPACT RGB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 450 to 635 nm (4500 to 6350 Å)
Laser Power 40 milliwatts
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-1G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-405 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 405 nm (4050 Å)
View Details