World Star Tech Ushio Laser Diodes HL6756MG-A

Description
Overview of HL6756MG-A Laser Diode HL6756MG-A is a red laser diode manufactured by Ushio, emitting visible light at a wavelength of 670 nm with a continuous wave (CW) optical output power of 15 mW. Encased in a standard 5.6 mm package, it is designed for efficient operation across a temperature range of -10°C to +60°C. Key Features: Wavelength: 670 nm, providing visible red light suitable for various applications Optical Output Power: 15 mW (CW), delivering stable and consistent illumination Operating Voltage: Low typical operating voltage of 2.3 V at 15 mW output, ensuring energy efficiency Operating Temperature Range: Functional between -10°C and +60°C, accommodating diverse environmental conditions Beam Divergence: Parallel to junction: 8°; Perpendicular to junction: 24° at 15 mW output, facilitating precise beam alignment Applications: Laser Beam Printers: Utilized as a light source in laser printers for high-resolution printing Measurement Instruments: Serves in optical measurement devices requiring stable red laser illumination Sensing Applications: Employed in optical sensors and detection systems for accurate sensing capabilities
Request a Quote
Description
Overview of HL6756MG-A Laser Diode HL6756MG-A is a red laser diode manufactured by Ushio, emitting visible light at a wavelength of 670 nm with a continuous wave (CW) optical output power of 15 mW. Encased in a standard 5.6 mm package, it is designed for efficient operation across a temperature range of -10°C to +60°C. Key Features: Wavelength: 670 nm, providing visible red light suitable for various applications Optical Output Power: 15 mW (CW), delivering stable and consistent illumination Operating Voltage: Low typical operating voltage of 2.3 V at 15 mW output, ensuring energy efficiency Operating Temperature Range: Functional between -10°C and +60°C, accommodating diverse environmental conditions Beam Divergence: Parallel to junction: 8°; Perpendicular to junction: 24° at 15 mW output, facilitating precise beam alignment Applications: Laser Beam Printers: Utilized as a light source in laser printers for high-resolution printing Measurement Instruments: Serves in optical measurement devices requiring stable red laser illumination Sensing Applications: Employed in optical sensors and detection systems for accurate sensing capabilities
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL6756MG is a 670 nm AlGaInP laser diode with a 15 mW continuous wave optical output power, designed for applications such as laser beam printers, measurement, and sensing. It operates with a typical voltage of 2.3 V and a maximum of 2.7 V, and supports an operating temperature range of -10°C to +60°C. The device is packaged in a 5.6 mm diameter case and exhibits beam divergence of 8° parallel and 24° perpendicular to the junction at 15 mW output. It features single transverse mode and TE mode oscillation.

Datasheet Summary
Powered by GS/AI

The HL6756MG is a 670 nm AlGaInP laser diode with a 15 mW continuous wave optical output power, designed for applications such as laser beam printers, measurement, and sensing. It operates with a typical voltage of 2.3 V and a maximum of 2.7 V, and supports an operating temperature range of -10°C to +60°C. The device is packaged in a 5.6 mm diameter case and exhibits beam divergence of 8° parallel and 24° perpendicular to the junction at 15 mW output. It features single transverse mode and TE mode oscillation.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6756MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6756MG-A
Ushio Laser Diodes HL6756MG-A
Overview of HL6756MG-A Laser Diode HL6756MG-A is a red laser diode manufactured by Ushio, emitting visible light at a wavelength of 670 nm with a continuous wave (CW) optical output power of 15 mW. Encased in a standard 5.6 mm package, it is designed for efficient operation across a temperature range of -10°C to +60°C. Key Features: Wavelength: 670 nm, providing visible red light suitable for various applications Optical Output Power: 15 mW (CW), delivering stable and consistent illumination Operating Voltage: Low typical operating voltage of 2.3 V at 15 mW output, ensuring energy efficiency Operating Temperature Range: Functional between -10°C and +60°C, accommodating diverse environmental conditions Beam Divergence: Parallel to junction: 8°; Perpendicular to junction: 24° at 15 mW output, facilitating precise beam alignment Applications: Laser Beam Printers: Utilized as a light source in laser printers for high-resolution printing Measurement Instruments: Serves in optical measurement devices requiring stable red laser illumination Sensing Applications: Employed in optical sensors and detection systems for accurate sensing capabilities

Overview of HL6756MG-A Laser Diode

HL6756MG-A is a red laser diode manufactured by Ushio, emitting visible light at a wavelength of 670 nm with a continuous wave (CW) optical output power of 15 mW. Encased in a standard 5.6 mm package, it is designed for efficient operation across a temperature range of -10°C to +60°C.

Key Features:

  • Wavelength: 670 nm, providing visible red light suitable for various applications
  • Optical Output Power: 15 mW (CW), delivering stable and consistent illumination
  • Operating Voltage: Low typical operating voltage of 2.3 V at 15 mW output, ensuring energy efficiency
  • Operating Temperature Range: Functional between -10°C and +60°C, accommodating diverse environmental conditions
  • Beam Divergence: Parallel to junction: 8°; Perpendicular to junction: 24° at 15 mW output, facilitating precise beam alignment Applications:
  • Laser Beam Printers: Utilized as a light source in laser printers for high-resolution printing
  • Measurement Instruments: Serves in optical measurement devices requiring stable red laser illumination
  • Sensing Applications: Employed in optical sensors and detection systems for accurate sensing capabilities
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6756MG-A
Product Name Ushio Laser Diodes
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

II-VI Laser Diodes - LU96Z***-7* - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 974 to 976 nm (9740 to 9760 Å)
View Details
Ushio Laser Diodes - HL40033G - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER - UCH5-50G-520-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class IIIb; Class IIIB
View Details
USB Controlled TEC Laser - TECRL-633-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 633 nm (6330 Å)
Laser Power 10 to 75 milliwatts
View Details