World Star Tech Ushio Laser Diodes HL6355MG

Description
Overview of HL6355MG Laser Diode HL6355MG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 638 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 27 mA and a maximum operating voltage of 2.4 V. With an operating temperature range of -10°C to +50°C, the HL6355MG is suitable for various industrial and sensing applications. Key Features: Wavelength: 638 nm (typical) Optical Output Power: 7 mW (CW) Operating Current: 27 mA (typical) Operating Voltage: 2.2–2.4 V Threshold Current: 20–70 mA Beam Divergence: Parallel to junction: 6°–10°; Perpendicular to junction: 20°–30° Monitor Current: 0.15–0.6 mA Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Mode (TM) Reverse Voltage (Laser Diode): 2 V Reverse Voltage (Photodiode): 30 V Applications: Laser levelers Laser pointers Distance meters Light sources for optical equipment
Request a Quote Datasheet
Description
Overview of HL6355MG Laser Diode HL6355MG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 638 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 27 mA and a maximum operating voltage of 2.4 V. With an operating temperature range of -10°C to +50°C, the HL6355MG is suitable for various industrial and sensing applications. Key Features: Wavelength: 638 nm (typical) Optical Output Power: 7 mW (CW) Operating Current: 27 mA (typical) Operating Voltage: 2.2–2.4 V Threshold Current: 20–70 mA Beam Divergence: Parallel to junction: 6°–10°; Perpendicular to junction: 20°–30° Monitor Current: 0.15–0.6 mA Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Mode (TM) Reverse Voltage (Laser Diode): 2 V Reverse Voltage (Photodiode): 30 V Applications: Laser levelers Laser pointers Distance meters Light sources for optical equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6355MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6355MG
Ushio Laser Diodes HL6355MG
Overview of HL6355MG Laser Diode HL6355MG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 638 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 27 mA and a maximum operating voltage of 2.4 V. With an operating temperature range of -10°C to +50°C, the HL6355MG is suitable for various industrial and sensing applications. Key Features: Wavelength: 638 nm (typical) Optical Output Power: 7 mW (CW) Operating Current: 27 mA (typical) Operating Voltage: 2.2–2.4 V Threshold Current: 20–70 mA Beam Divergence: Parallel to junction: 6°–10°; Perpendicular to junction: 20°–30° Monitor Current: 0.15–0.6 mA Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Mode (TM) Reverse Voltage (Laser Diode): 2 V Reverse Voltage (Photodiode): 30 V Applications: Laser levelers Laser pointers Distance meters Light sources for optical equipment

Overview of HL6355MG Laser Diode

HL6355MG is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 638 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 27 mA and a maximum operating voltage of 2.4 V. With an operating temperature range of -10°C to +50°C, the HL6355MG is suitable for various industrial and sensing applications.

Key Features:

  • Wavelength: 638 nm (typical)
  • Optical Output Power: 7 mW (CW)
  • Operating Current: 27 mA (typical)
  • Operating Voltage: 2.2–2.4 V
  • Threshold Current: 20–70 mA
  • Beam Divergence: Parallel to junction: 6°–10°; Perpendicular to junction: 20°–30°
  • Monitor Current: 0.15–0.6 mA
  • Package Type: 5.6 mm TO-Can
  • Temperature Range: -10°C to +50°C
  • Oscillation Mode: Transverse Mode (TM)
  • Reverse Voltage (Laser Diode): 2 V
  • Reverse Voltage (Photodiode): 30 V Applications:
  • Laser levelers
  • Laser pointers
  • Distance meters
  • Light sources for optical equipment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6355MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL40093MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
USB Controlled TEC Laser - TECRL-635-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 0.4000 to 125 milliwatts
View Details
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-405 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 405 nm (4050 Å)
View Details
Green Laser Module : DPGL Series - DPGL-05S - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class IIIa; Class IIIA
View Details