World Star Tech Ushio Laser Diodes HL6364DG-A

Description
Overview of HL6364DG-A Laser Diode HL6364DG-A is a high-performance 642 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 60 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 642 nm (typical) Optical Output Power: 60 mW (CW) Operating Current: 125–155 mA (at 60 mW) Operating Voltage: 2.5–2.7 V (at 60 mW) Threshold Current: 65–80 mA Beam Divergence: Parallel to junction: 7–13° (FWHM); Perpendicular to junction: 16–24° (FWHM) Operating Temperature Range: -10°C to +50°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Modules: Ideal for integration into precision laser systems Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Request a Quote Datasheet
Description
Overview of HL6364DG-A Laser Diode HL6364DG-A is a high-performance 642 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 60 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 642 nm (typical) Optical Output Power: 60 mW (CW) Operating Current: 125–155 mA (at 60 mW) Operating Voltage: 2.5–2.7 V (at 60 mW) Threshold Current: 65–80 mA Beam Divergence: Parallel to junction: 7–13° (FWHM); Perpendicular to junction: 16–24° (FWHM) Operating Temperature Range: -10°C to +50°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Modules: Ideal for integration into precision laser systems Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6364DG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6364DG-A
Ushio Laser Diodes HL6364DG-A
Overview of HL6364DG-A Laser Diode HL6364DG-A is a high-performance 642 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 60 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 642 nm (typical) Optical Output Power: 60 mW (CW) Operating Current: 125–155 mA (at 60 mW) Operating Voltage: 2.5–2.7 V (at 60 mW) Threshold Current: 65–80 mA Beam Divergence: Parallel to junction: 7–13° (FWHM); Perpendicular to junction: 16–24° (FWHM) Operating Temperature Range: -10°C to +50°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Modules: Ideal for integration into precision laser systems Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems

Overview of HL6364DG-A Laser Diode

HL6364DG-A is a high-performance 642 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 60 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output.

Key Features:

  • Wavelength: 642 nm (typical)
  • Optical Output Power: 60 mW (CW)
  • Operating Current: 125–155 mA (at 60 mW)
  • Operating Voltage: 2.5–2.7 V (at 60 mW)
  • Threshold Current: 65–80 mA
  • Beam Divergence: Parallel to junction: 7–13° (FWHM); Perpendicular to junction: 16–24° (FWHM)
  • Operating Temperature Range: -10°C to +50°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: 5.6 mm TO-Can
  • Transverse Mode: Single transverse mode (TE mode oscillation) Applications:
  • Laser Modules: Ideal for integration into precision laser systems
  • Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6364DG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Modules: TECIRL Series - TECIRL-730 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 730 nm (7300 Å)
View Details
Ushio Laser Diodes - HL63723DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL40085G - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Cross Laser Diode Modules: UCL Series - UCL5-3.5G-650-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 650 nm (6500 Å)
View Details