The UH5-15G-780 is a continuous-wave, single-mode infrared laser diode module emitting at 780 nm with 15 mW optical output power. It features an adjustable elliptical focus beam with a minimum spot size under 100 μm at distances under 10 inches and divergence less than 1 mrad when collimated. Operating from 3.3 to 5 V DC and drawing less than 70 mA, it is housed in a 12 mm diameter by 51 mm long anodized aluminum body with red and black electrical leads. The module includes ESD and reverse polarity protection, requires a heat sink for extended use, and operates from +10°C to +50°C. It is rated Class IIIB and includes auto power control circuitry.
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.
UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options.
Features
Applications
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | UH5-15G-780 |
| Product Name | Infrared Laser Diode Module : UH-Series Infrared Laser Diode |
| Laser Type | Laser Diodes; Laser Diode Modules |