World Star Tech Ushio Laser Diodes HL6388MG

Description
Overview of HL6388MG Laser Diode HL6388MG is a high-performance red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 250 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 637 nm (typical) Optical Output Power: 250 mW (CW) Operating Current: 340–430 mA Operating Voltage: 2.3–2.8 V Threshold Current: 100–140 mA Beam Divergence: Parallel to junction: 11–20° (FWHM); Perpendicular to junction: 30–50° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +50°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: TM mode oscillation Applications: Pico Projectors: Utilized in compact projection systems for portable devices Laser Modules: Integrated into various optical systems requiring stable red light sources Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Request a Quote
Description
Overview of HL6388MG Laser Diode HL6388MG is a high-performance red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 250 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 637 nm (typical) Optical Output Power: 250 mW (CW) Operating Current: 340–430 mA Operating Voltage: 2.3–2.8 V Threshold Current: 100–140 mA Beam Divergence: Parallel to junction: 11–20° (FWHM); Perpendicular to junction: 30–50° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +50°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: TM mode oscillation Applications: Pico Projectors: Utilized in compact projection systems for portable devices Laser Modules: Integrated into various optical systems requiring stable red light sources Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL6388MG is a 637 nm AlGaInP laser diode with a 250 mW continuous-wave optical output, designed for pico projectors and optical equipment light sources. It is housed in a φ5.6 mm package and operates with a case temperature range of -10 °C to +50 °C. The device has an operating current of 340 to 430 mA and an operating voltage of 2.3 to 2.8 V at 250 mW output. Beam divergence is 11 to 20 degrees parallel and 30 to 50 degrees perpendicular to the junction, with a lasing wavelength range of 632 to 642 nm. Threshold current ranges from 100 to 140 mA, and slope efficiency is 0.7 to 1.05 mW/mA. Maximum reverse voltage is 2 V. The part is not designed to be radiation resistant.

Datasheet Summary
Powered by GS/AI

The HL6388MG is a 637 nm AlGaInP laser diode with a 250 mW continuous-wave optical output, designed for pico projectors and optical equipment light sources. It is housed in a φ5.6 mm package and operates with a case temperature range of -10 °C to +50 °C. The device has an operating current of 340 to 430 mA and an operating voltage of 2.3 to 2.8 V at 250 mW output. Beam divergence is 11 to 20 degrees parallel and 30 to 50 degrees perpendicular to the junction, with a lasing wavelength range of 632 to 642 nm. Threshold current ranges from 100 to 140 mA, and slope efficiency is 0.7 to 1.05 mW/mA. Maximum reverse voltage is 2 V. The part is not designed to be radiation resistant.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6388MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6388MG
Ushio Laser Diodes HL6388MG
Overview of HL6388MG Laser Diode HL6388MG is a high-performance red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 250 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 637 nm (typical) Optical Output Power: 250 mW (CW) Operating Current: 340–430 mA Operating Voltage: 2.3–2.8 V Threshold Current: 100–140 mA Beam Divergence: Parallel to junction: 11–20° (FWHM); Perpendicular to junction: 30–50° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +50°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: TM mode oscillation Applications: Pico Projectors: Utilized in compact projection systems for portable devices Laser Modules: Integrated into various optical systems requiring stable red light sources Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems

Overview of HL6388MG Laser Diode

HL6388MG is a high-performance red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 250 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output.

Key Features:

  • Wavelength: 637 nm (typical)
  • Optical Output Power: 250 mW (CW)
  • Operating Current: 340–430 mA
  • Operating Voltage: 2.3–2.8 V
  • Threshold Current: 100–140 mA
  • Beam Divergence: Parallel to junction: 11–20° (FWHM); Perpendicular to junction: 30–50° (FWHM)
  • Monitor Photodiode: Built-in
  • Operating Temperature Range: -10°C to +50°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: 5.6 mm TO-Can
  • Transverse Mode: TM mode oscillation Applications:
  • Pico Projectors: Utilized in compact projection systems for portable devices
  • Laser Modules: Integrated into various optical systems requiring stable red light sources
  • Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6388MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-3.5G-670-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Depends on Fan Angle
Wavelength Range 670 nm (6700 Å)
View Details
Ushio Laser Diodes - HL63713HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
World Star Tech Diodes - WLD-100-785-A/D Infrared Laser Diode 785 nm, 100 mW - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-1G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details