World Star Tech Ushio Laser Diodes HL67192MG

Description
Overview of HL67192MG Laser Diode HL67192MG is a high-performance AlGaInP laser diode manufactured by Ushio, designed for precise sensing and measurement applications. Operating at a wavelength of 670 nm, it offers both continuous wave (CW) and pulsed output modes, delivering optical power suitable for integration into compact, battery-powered devices. Key Features: Wavelength: 670 nm (visible red) Optical Output Power: 15 mW (CW); 30 mW (pulsed) Operating Current: 30–45 mA Operating Voltage: 2.25–2.7 V Threshold Current: 15–30 mA Beam Divergence: Parallel to junction: 5°–11° (FWHM); Perpendicular to junction: 20°–28° (FWHM) Transverse Mode: Single-mode, TE mode oscillation Package Type: TO-56 (φ5.6 mm CAN) Operating Temperature Range: -10°C to +70°C Storage Temperature Range: -40°C to +85°C Monitor Photodiode: Built-in Applications: Barcode Scanners: Providing precise and reliable red light sources for reading barcodes Measurement Instruments: Serving as a light source in various measurement devices Sensing Devices: Used in applications requiring accurate and stable light emission
Request a Quote Datasheet
Description
Overview of HL67192MG Laser Diode HL67192MG is a high-performance AlGaInP laser diode manufactured by Ushio, designed for precise sensing and measurement applications. Operating at a wavelength of 670 nm, it offers both continuous wave (CW) and pulsed output modes, delivering optical power suitable for integration into compact, battery-powered devices. Key Features: Wavelength: 670 nm (visible red) Optical Output Power: 15 mW (CW); 30 mW (pulsed) Operating Current: 30–45 mA Operating Voltage: 2.25–2.7 V Threshold Current: 15–30 mA Beam Divergence: Parallel to junction: 5°–11° (FWHM); Perpendicular to junction: 20°–28° (FWHM) Transverse Mode: Single-mode, TE mode oscillation Package Type: TO-56 (φ5.6 mm CAN) Operating Temperature Range: -10°C to +70°C Storage Temperature Range: -40°C to +85°C Monitor Photodiode: Built-in Applications: Barcode Scanners: Providing precise and reliable red light sources for reading barcodes Measurement Instruments: Serving as a light source in various measurement devices Sensing Devices: Used in applications requiring accurate and stable light emission
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL67192MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL67192MG
Ushio Laser Diodes HL67192MG
Overview of HL67192MG Laser Diode HL67192MG is a high-performance AlGaInP laser diode manufactured by Ushio, designed for precise sensing and measurement applications. Operating at a wavelength of 670 nm, it offers both continuous wave (CW) and pulsed output modes, delivering optical power suitable for integration into compact, battery-powered devices. Key Features: Wavelength: 670 nm (visible red) Optical Output Power: 15 mW (CW); 30 mW (pulsed) Operating Current: 30–45 mA Operating Voltage: 2.25–2.7 V Threshold Current: 15–30 mA Beam Divergence: Parallel to junction: 5°–11° (FWHM); Perpendicular to junction: 20°–28° (FWHM) Transverse Mode: Single-mode, TE mode oscillation Package Type: TO-56 (φ5.6 mm CAN) Operating Temperature Range: -10°C to +70°C Storage Temperature Range: -40°C to +85°C Monitor Photodiode: Built-in Applications: Barcode Scanners: Providing precise and reliable red light sources for reading barcodes Measurement Instruments: Serving as a light source in various measurement devices Sensing Devices: Used in applications requiring accurate and stable light emission

Overview of HL67192MG Laser Diode

HL67192MG is a high-performance AlGaInP laser diode manufactured by Ushio, designed for precise sensing and measurement applications. Operating at a wavelength of 670 nm, it offers both continuous wave (CW) and pulsed output modes, delivering optical power suitable for integration into compact, battery-powered devices.

Key Features:

  • Wavelength: 670 nm (visible red)
  • Optical Output Power: 15 mW (CW); 30 mW (pulsed)
  • Operating Current: 30–45 mA
  • Operating Voltage: 2.25–2.7 V
  • Threshold Current: 15–30 mA
  • Beam Divergence: Parallel to junction: 5°–11° (FWHM); Perpendicular to junction: 20°–28° (FWHM)
  • Transverse Mode: Single-mode, TE mode oscillation
  • Package Type: TO-56 (φ5.6 mm CAN)
  • Operating Temperature Range: -10°C to +70°C
  • Storage Temperature Range: -40°C to +85°C
  • Monitor Photodiode: Built-in Applications:
  • Barcode Scanners: Providing precise and reliable red light sources for reading barcodes
  • Measurement Instruments: Serving as a light source in various measurement devices
  • Sensing Devices: Used in applications requiring accurate and stable light emission
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL67192MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL40161MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Cross Laser Diode Modules: UCL Series - UCL5-3.5G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-670 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 670 nm (6700 Å)
View Details
Ushio Laser Diodes - HL65055DG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details