World Star Tech Ushio Laser Diodes HL78002MG

Description
Overview of HL78002MG Laser Diode HL78002MG laser diode by Ushio is a high-performance laser diode designed for advanced applications requiring precision and reliability. HL78002MG operates at a wavelength of 785 nm and provides an optical output power of 210 mW. With a low operating current of 230 mA and a built-in monitor photodiode (PD), it ensures efficient and stable operation even at high temperatures of 75 C. The HL78002MG delivers consistent and reliable performance with excellent beam quality. Its high optical output power and efficient design makes it suitable for demanding applications requiring precision and stability. Integrating the HL78002MG into systems is straightforward due to its standard 5.6 mm TO can package. Its compatibility with various laser diode drivers and effective cooling solutions ensures optimal performance and longevity. Key Features: 785 nm wavelength: Highest power (210mW) single mode laser at 785 nm Low Operating Current: Efficient power usage with a typical current of 230 mA High Operating Temperature: Reliable performance up to +75°C Single Transverse Mode: Ensures excellent beam quality Applications: Quantum Technology: Suitable for quantum research Life Science: Ideal for applications such as Raman spectroscopy and indocyanine green (ICG) fluorescence imaging
Request a Quote
Description
Overview of HL78002MG Laser Diode HL78002MG laser diode by Ushio is a high-performance laser diode designed for advanced applications requiring precision and reliability. HL78002MG operates at a wavelength of 785 nm and provides an optical output power of 210 mW. With a low operating current of 230 mA and a built-in monitor photodiode (PD), it ensures efficient and stable operation even at high temperatures of 75 C. The HL78002MG delivers consistent and reliable performance with excellent beam quality. Its high optical output power and efficient design makes it suitable for demanding applications requiring precision and stability. Integrating the HL78002MG into systems is straightforward due to its standard 5.6 mm TO can package. Its compatibility with various laser diode drivers and effective cooling solutions ensures optimal performance and longevity. Key Features: 785 nm wavelength: Highest power (210mW) single mode laser at 785 nm Low Operating Current: Efficient power usage with a typical current of 230 mA High Operating Temperature: Reliable performance up to +75°C Single Transverse Mode: Ensures excellent beam quality Applications: Quantum Technology: Suitable for quantum research Life Science: Ideal for applications such as Raman spectroscopy and indocyanine green (ICG) fluorescence imaging
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL78002MG is a 785 nm infrared laser diode rated for 210 mW continuous wave output power, designed for applications such as Raman spectroscopy, life science, and quantum technology. It operates at a typical current of 230 mA and an operating voltage of 2.8 V at 200 mW output, with a threshold current ranging from 45 to 80 mA. The device maintains single transverse mode operation and TE mode oscillation, with beam divergences of 5° to 11° parallel and 11° to 19° perpendicular to the junction. Operating temperature ranges from -10 °C to +75 °C, and storage temperature spans -40 °C to +85 °C. The laser diode is housed in a 5.6 mm TO can package. A built-in monitor photodiode provides feedback with a current of 0.1 to 1.4 mA at VR(PD)=5 V.

Datasheet Summary
Powered by GS/AI

The HL78002MG is a 785 nm infrared laser diode rated for 210 mW continuous wave output power, designed for applications such as Raman spectroscopy, life science, and quantum technology. It operates at a typical current of 230 mA and an operating voltage of 2.8 V at 200 mW output, with a threshold current ranging from 45 to 80 mA. The device maintains single transverse mode operation and TE mode oscillation, with beam divergences of 5° to 11° parallel and 11° to 19° perpendicular to the junction. Operating temperature ranges from -10 °C to +75 °C, and storage temperature spans -40 °C to +85 °C. The laser diode is housed in a 5.6 mm TO can package. A built-in monitor photodiode provides feedback with a current of 0.1 to 1.4 mA at VR(PD)=5 V.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL78002MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL78002MG
Ushio Laser Diodes HL78002MG
Overview of HL78002MG Laser Diode HL78002MG laser diode by Ushio is a high-performance laser diode designed for advanced applications requiring precision and reliability. HL78002MG operates at a wavelength of 785 nm and provides an optical output power of 210 mW. With a low operating current of 230 mA and a built-in monitor photodiode (PD), it ensures efficient and stable operation even at high temperatures of 75 C. The HL78002MG delivers consistent and reliable performance with excellent beam quality. Its high optical output power and efficient design makes it suitable for demanding applications requiring precision and stability. Integrating the HL78002MG into systems is straightforward due to its standard 5.6 mm TO can package. Its compatibility with various laser diode drivers and effective cooling solutions ensures optimal performance and longevity. Key Features: 785 nm wavelength: Highest power (210mW) single mode laser at 785 nm Low Operating Current: Efficient power usage with a typical current of 230 mA High Operating Temperature: Reliable performance up to +75°C Single Transverse Mode: Ensures excellent beam quality Applications: Quantum Technology: Suitable for quantum research Life Science: Ideal for applications such as Raman spectroscopy and indocyanine green (ICG) fluorescence imaging

Overview of HL78002MG Laser Diode

HL78002MG laser diode by Ushio is a high-performance laser diode designed for advanced applications requiring precision and reliability. HL78002MG operates at a wavelength of 785 nm and provides an optical output power of 210 mW. With a low operating current of 230 mA and a built-in monitor photodiode (PD), it ensures efficient and stable operation even at high temperatures of 75 C. The HL78002MG delivers consistent and reliable performance with excellent beam quality. Its high optical output power and efficient design makes it suitable for demanding applications requiring precision and stability. Integrating the HL78002MG into systems is straightforward due to its standard 5.6 mm TO can package. Its compatibility with various laser diode drivers and effective cooling solutions ensures optimal performance and longevity.

Key Features:

  • 785 nm wavelength: Highest power (210mW) single mode laser at 785 nm
  • Low Operating Current: Efficient power usage with a typical current of 230 mA
  • High Operating Temperature: Reliable performance up to +75°C
  • Single Transverse Mode: Ensures excellent beam quality Applications:
  • Quantum Technology: Suitable for quantum research
  • Life Science: Ideal for applications such as Raman spectroscopy and indocyanine green (ICG) fluorescence imaging
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL78002MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: LQ-Series Red Laser diode modules - LQB-2S-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class IIIA (CDRH)
Wavelength Range 650 nm (6500 Å)
View Details
Ushio Laser Diodes - HL65312MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL63623HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-100G-980 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details