World Star Tech Osram Laser Diodes PLPT9 450LB_E A01

Description
Overview of PLPT9 450LB_E A01 Laser Diode PLPT9 450LB_E A01 is a high-power blue laser diode developed by OSRAM, designed for applications requiring a stable 447 nm emission wavelength. Housed in a compact TO-90 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Wavelength: 447 nm (typical) Optical Output Power: 3.5 W Operating Current: 2.2 A Operating Voltage: 5.5 V Beam Divergence (1/e²): Parallel to pn-junction: 9°; Perpendicular to pn-junction: 49° Operating Temperature Range: -40°C to +120°C Storage Temperature Range: -40°C to +135°C Corrosion Robustness: Class 1B Applications: Lighting: Used in spotlights, stage lighting, and laser projection systems Industrial: Employed in material processing and 3D printing Medical: Utilized in laser spectroscopy, DNA analysis, and gas sensing Automotive: Applied in static forward lighting and projection systems
Request a Quote Datasheet
Description
Overview of PLPT9 450LB_E A01 Laser Diode PLPT9 450LB_E A01 is a high-power blue laser diode developed by OSRAM, designed for applications requiring a stable 447 nm emission wavelength. Housed in a compact TO-90 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Wavelength: 447 nm (typical) Optical Output Power: 3.5 W Operating Current: 2.2 A Operating Voltage: 5.5 V Beam Divergence (1/e²): Parallel to pn-junction: 9°; Perpendicular to pn-junction: 49° Operating Temperature Range: -40°C to +120°C Storage Temperature Range: -40°C to +135°C Corrosion Robustness: Class 1B Applications: Lighting: Used in spotlights, stage lighting, and laser projection systems Industrial: Employed in material processing and 3D printing Medical: Utilized in laser spectroscopy, DNA analysis, and gas sensing Automotive: Applied in static forward lighting and projection systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLPT9 450LB_E A01 - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLPT9 450LB_E A01
Osram Laser Diodes PLPT9 450LB_E A01
Overview of PLPT9 450LB_E A01 Laser Diode PLPT9 450LB_E A01 is a high-power blue laser diode developed by OSRAM, designed for applications requiring a stable 447 nm emission wavelength. Housed in a compact TO-90 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Wavelength: 447 nm (typical) Optical Output Power: 3.5 W Operating Current: 2.2 A Operating Voltage: 5.5 V Beam Divergence (1/e²): Parallel to pn-junction: 9°; Perpendicular to pn-junction: 49° Operating Temperature Range: -40°C to +120°C Storage Temperature Range: -40°C to +135°C Corrosion Robustness: Class 1B Applications: Lighting: Used in spotlights, stage lighting, and laser projection systems Industrial: Employed in material processing and 3D printing Medical: Utilized in laser spectroscopy, DNA analysis, and gas sensing Automotive: Applied in static forward lighting and projection systems

Overview of PLPT9 450LB_E A01 Laser Diode

PLPT9 450LB_E A01 is a high-power blue laser diode developed by OSRAM, designed for applications requiring a stable 447 nm emission wavelength. Housed in a compact TO-90 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems.

Key Features:

  • Wavelength: 447 nm (typical)
  • Optical Output Power: 3.5 W
  • Operating Current: 2.2 A
  • Operating Voltage: 5.5 V
  • Beam Divergence (1/e²): Parallel to pn-junction: 9°; Perpendicular to pn-junction: 49°
  • Operating Temperature Range: -40°C to +120°C
  • Storage Temperature Range: -40°C to +135°C
  • Corrosion Robustness: Class 1B Applications:
  • Lighting: Used in spotlights, stage lighting, and laser projection systems
  • Industrial: Employed in material processing and 3D printing
  • Medical: Utilized in laser spectroscopy, DNA analysis, and gas sensing
  • Automotive: Applied in static forward lighting and projection systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLPT9 450LB_E A01
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Modules: TECIRL Series - TECIRL-808 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 808 nm (8080 Å)
View Details
Infrared Laser Module: UL-Series Infrared laser diode modules - UL5-3.5G-780 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Green Laser Diode Modules: HP Series-Laser Modules - HP-Series - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Varies
View Details
Benchtop Laser Systems -  - World Star Tech
Specs
Laser Type Laser Diodes
View Details