World Star Tech Red Laser Modules: UH-Series Red Laser diode modules UH5-100G-640

Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers. The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us. Features Adjustable focus Auto Power Control High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing
Request a Quote
Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers. The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us. Features Adjustable focus Auto Power Control High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UH5-100G-640 is a red laser diode module emitting 100 mW continuous wave at 640 nm, designed for alignment, measurement, and automation applications. It features an adjustable elliptical collimated beam with divergence less than 1 mrad and a minimum spot size under 100 μm at distances under 10 inches. Mounted in a 12 mm diameter by 51 mm long anodized aluminum housing, it operates on 3.3 to 5 V DC with less than 140 mA current and includes auto power control with ESD and reverse polarity protection. The module has a Class IIIB laser rating, wavelength drift of 0.2 nm/°C, and power stability under 1% with a heat sink. Operating temperature ranges from +10°C to +50°C, with storage from -40°C to +80°C. A 200 mm cable with red and black leads is included, and a heat sink is recommended for extended use.

Datasheet Summary
Powered by GS/AI

The UH5-100G-640 is a red laser diode module emitting 100 mW continuous wave at 640 nm, designed for alignment, measurement, and automation applications. It features an adjustable elliptical collimated beam with divergence less than 1 mrad and a minimum spot size under 100 μm at distances under 10 inches. Mounted in a 12 mm diameter by 51 mm long anodized aluminum housing, it operates on 3.3 to 5 V DC with less than 140 mA current and includes auto power control with ESD and reverse polarity protection. The module has a Class IIIB laser rating, wavelength drift of 0.2 nm/°C, and power stability under 1% with a heat sink. Operating temperature ranges from +10°C to +50°C, with storage from -40°C to +80°C. A 200 mm cable with red and black leads is included, and a heat sink is recommended for extended use.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: UH-Series Red Laser diode modules - UH5-100G-640 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: UH-Series Red Laser diode modules
UH5-100G-640
Red Laser Modules: UH-Series Red Laser diode modules UH5-100G-640
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers. The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us. Features Adjustable focus Auto Power Control High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing

UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode.

Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers.

The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us.

Features

  • Adjustable focus
  • Auto Power Control
  • High Stability
  • Reverse Polarity Protected

Applications

  • Laser Excitation
  • Light Scattering
  • Measurement
  • Pointing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UH5-100G-640
Product Name Red Laser Modules: UH-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

II-VI Laser Diodes - BMU30-9XX-01-R - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 905 to 980 nm (9050 to 9800 Å)
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-7G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details
Ushio Laser Diodes - HL7302MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-60-780-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 785 nm (7850 Å)
View Details