The UL5-3.5G-780 is a Class IIIB infrared laser diode module emitting 3.5 mW at 780 nm with continuous operation and single-mode structure. It features an adjustable elliptical spot down to less than 100 μm at distances under 10 inches and operates on 3 to 5 V DC with less than 50 mA current. The module has a cylindrical anodized aluminum housing measuring 10.5 mm in diameter and 26 mm in length, includes ESD and reverse polarity protection, and requires a heat sink for extended use. Beam divergence is under 1 mrad after collimation, with wavelength drift of 0.2 nm/°C and power stability under 1% when thermally managed. Operating temperature ranges from +10°C to +40°C.
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. They are available in wavelengths ranging from 780 to 980 nm
Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.
Features
Applications
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | UL5-3.5G-780 |
| Product Name | Infrared Laser Module: UL-Series Infrared laser diode modules |
| Laser Type | Laser Diodes; Laser Diode Modules |