World Star Tech USB Controlled TEC Laser TECGL-520-USB

Description
World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence. USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.
Request a Quote
Description
World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence. USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TECGL-520-USB is a compact, self-contained thermo-electrically cooled green laser module operating at 520 nm with an output power range of 5 to 100 mW. It features integrated TEC and laser controller, USB interface, and operates on 3.3 V DC with a maximum current of 1 A. The module has a cylindrical housing measuring 25.3 mm in diameter and 76.2 mm in length. Laser power stability is better than 0.5%, with RMS noise below 0.5% and beam pointing stability within ±10 mrad. Warm-up time is under one minute, and it operates within a temperature range of +10°C to +40°C. The laser is designed for bioanalytical, measurement, and confocal microscopy applications and emits visible radiation classified as Class IIIB.

Datasheet Summary
Powered by GS/AI

The TECGL-520-USB is a compact, self-contained thermo-electrically cooled green laser module operating at 520 nm with an output power range of 5 to 100 mW. It features integrated TEC and laser controller, USB interface, and operates on 3.3 V DC with a maximum current of 1 A. The module has a cylindrical housing measuring 25.3 mm in diameter and 76.2 mm in length. Laser power stability is better than 0.5%, with RMS noise below 0.5% and beam pointing stability within ±10 mrad. Warm-up time is under one minute, and it operates within a temperature range of +10°C to +40°C. The laser is designed for bioanalytical, measurement, and confocal microscopy applications and emits visible radiation classified as Class IIIB.

Suppliers

Company
Product
Description
Supplier Links
USB Controlled TEC Laser - TECGL-520-USB - World Star Tech
Markham, Ontario, Canada
USB Controlled TEC Laser
TECGL-520-USB
USB Controlled TEC Laser TECGL-520-USB
World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence. USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.

World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence.

USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.

Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number TECGL-520-USB
Product Name USB Controlled TEC Laser
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL63641DG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
II-VI Laser Diodes - BMU9-10A-9XX-01-02-R - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 915 to 976 nm (9150 to 9760 Å)
View Details
Ushio Laser Diodes - HL69021DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Laser Diodes- Measured and Characterized - PLT5 514 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 514 nm (5140 Å)
View Details