World Star Tech Osram Laser Diodes PLT3 450GB

Description
Overview of PLT3 450GB Laser Diode PLT3 450GB is a high-performance blue laser diode from OSRAM, designed for applications requiring a compact form factor and efficient single-mode operation. Key Features: Wavelength: 450 nm (blue) Optical Output Power: 100 mW (typical) Operating Voltage: 5.2 to 6.5 V Operating Current: 87 to 120 mA Threshold Current: 12 to 30 mA Beam Divergence: 5° to 10° (parallel), 18° to 25° (perpendicular) Modulation Bandwidth: Up to 100 MHz Polarization Extinction Ratio: 100:1 Package Type: TO-38 metal can Operating Temperature Range: -20°C to +70°C Applications: Laser Projectors: Utilized in both home and professional settings for high-quality image projection Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments Biomedical Instruments: Applied in medical diagnostics and imaging devices Light Curtains: Incorporated in safety systems for detecting object presence and movement
Request a Quote Datasheet
Description
Overview of PLT3 450GB Laser Diode PLT3 450GB is a high-performance blue laser diode from OSRAM, designed for applications requiring a compact form factor and efficient single-mode operation. Key Features: Wavelength: 450 nm (blue) Optical Output Power: 100 mW (typical) Operating Voltage: 5.2 to 6.5 V Operating Current: 87 to 120 mA Threshold Current: 12 to 30 mA Beam Divergence: 5° to 10° (parallel), 18° to 25° (perpendicular) Modulation Bandwidth: Up to 100 MHz Polarization Extinction Ratio: 100:1 Package Type: TO-38 metal can Operating Temperature Range: -20°C to +70°C Applications: Laser Projectors: Utilized in both home and professional settings for high-quality image projection Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments Biomedical Instruments: Applied in medical diagnostics and imaging devices Light Curtains: Incorporated in safety systems for detecting object presence and movement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT3 450GB - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT3 450GB
Osram Laser Diodes PLT3 450GB
Overview of PLT3 450GB Laser Diode PLT3 450GB is a high-performance blue laser diode from OSRAM, designed for applications requiring a compact form factor and efficient single-mode operation. Key Features: Wavelength: 450 nm (blue) Optical Output Power: 100 mW (typical) Operating Voltage: 5.2 to 6.5 V Operating Current: 87 to 120 mA Threshold Current: 12 to 30 mA Beam Divergence: 5° to 10° (parallel), 18° to 25° (perpendicular) Modulation Bandwidth: Up to 100 MHz Polarization Extinction Ratio: 100:1 Package Type: TO-38 metal can Operating Temperature Range: -20°C to +70°C Applications: Laser Projectors: Utilized in both home and professional settings for high-quality image projection Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments Biomedical Instruments: Applied in medical diagnostics and imaging devices Light Curtains: Incorporated in safety systems for detecting object presence and movement

Overview of PLT3 450GB Laser Diode

PLT3 450GB is a high-performance blue laser diode from OSRAM, designed for applications requiring a compact form factor and efficient single-mode operation.

Key Features:

  • Wavelength: 450 nm (blue)
  • Optical Output Power: 100 mW (typical)
  • Operating Voltage: 5.2 to 6.5 V
  • Operating Current: 87 to 120 mA
  • Threshold Current: 12 to 30 mA
  • Beam Divergence: 5° to 10° (parallel), 18° to 25° (perpendicular)
  • Modulation Bandwidth: Up to 100 MHz
  • Polarization Extinction Ratio: 100:1
  • Package Type: TO-38 metal can
  • Operating Temperature Range: -20°C to +70°C Applications:
  • Laser Projectors: Utilized in both home and professional settings for high-quality image projection
  • Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks
  • 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments
  • Biomedical Instruments: Applied in medical diagnostics and imaging devices
  • Light Curtains: Incorporated in safety systems for detecting object presence and movement
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT3 450GB
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Module: UL-Series Infrared laser diode modules - UL5-1G-780 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-10G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-20G-658-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 658 nm (6580 Å)
Laser Power 20 milliwatts
View Details
Collimated Laser Diode - COL-XXG-520A - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 520 nm (5200 Å)
Laser Power 10 to 50 milliwatts
View Details