World Star Tech Cross Laser Diode Modules: UCL Series UCL5-1G-670-25

Description
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment
Request a Quote Datasheet
Description
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Laser Diode Modules: UCL Series - UCL5-1G-670-25 - World Star Tech
Markham, Ontario, Canada
Cross Laser Diode Modules: UCL Series
UCL5-1G-670-25
Cross Laser Diode Modules: UCL Series UCL5-1G-670-25
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment

UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications.

Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles.

Features

  • Perfectly Straight Cross Line
  • Low Power Consumption
  • Reverse Polarity Protected

Applications

  • Measurement
  • Pointing
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UCL5-1G-670-25
Product Name Cross Laser Diode Modules: UCL Series
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Coupled Laser Systems -  - World Star Tech
Specs
Laser Type Laser Diodes
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-25G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details
Ushio Laser Diodes - HL63642DG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Laser Line Generators : FLL Series - FLL5-3.5P-650 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Depends on Fan Angle
Wavelength Range 650 nm (6500 Å)
View Details