World Star Tech Ushio Laser Diodes HL65232DG

Description
Overview of HL65232DG Laser Diode HL65232DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 150 mW and a pulsed output of 320 mW, making it suitable for precision sensing and imaging tasks. Key Features: Wavelength: 660 nm (typical) Optical Output Power: 150 mW (CW), 320 mW (pulsed) Operating Current: 190 mA (typical for CW), 310 mA (typical for pulsed) Operating Voltage: 2.55–3.0 V Threshold Current: 60–90 mA Beam Divergence: 4–10° (parallel), 11–19° (perpendicular) Operating Temperature Range: -10°C to +75°C Package Type: 5.6 mm TO-56 Monitor Photodiode: Integrated Reverse Voltage: 2 V (LD), 30 V (PD) Applications: Industrial Sensing: Utilized in photoelectric sensors and time-of-flight (ToF)*1 distance measurements Machine Vision: Employed in 2D and 3D scanning systems Biomedical Diagnostics: Applied in genetic testing and flow cytometry Optical Equipment: Serves as a light source in various optical devices This laser diode’s high output power and thermal stability make it ideal for integration into systems requiring reliable performance in challenging environments *1: Time of Flight (ToF) is a method for measuring the distance between a sensor and an object based on the time it takes for a light signal to travel to the object and back.
Request a Quote Datasheet
Description
Overview of HL65232DG Laser Diode HL65232DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 150 mW and a pulsed output of 320 mW, making it suitable for precision sensing and imaging tasks. Key Features: Wavelength: 660 nm (typical) Optical Output Power: 150 mW (CW), 320 mW (pulsed) Operating Current: 190 mA (typical for CW), 310 mA (typical for pulsed) Operating Voltage: 2.55–3.0 V Threshold Current: 60–90 mA Beam Divergence: 4–10° (parallel), 11–19° (perpendicular) Operating Temperature Range: -10°C to +75°C Package Type: 5.6 mm TO-56 Monitor Photodiode: Integrated Reverse Voltage: 2 V (LD), 30 V (PD) Applications: Industrial Sensing: Utilized in photoelectric sensors and time-of-flight (ToF)*1 distance measurements Machine Vision: Employed in 2D and 3D scanning systems Biomedical Diagnostics: Applied in genetic testing and flow cytometry Optical Equipment: Serves as a light source in various optical devices This laser diode’s high output power and thermal stability make it ideal for integration into systems requiring reliable performance in challenging environments *1: Time of Flight (ToF) is a method for measuring the distance between a sensor and an object based on the time it takes for a light signal to travel to the object and back.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL65232DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL65232DG
Ushio Laser Diodes HL65232DG
Overview of HL65232DG Laser Diode HL65232DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 150 mW and a pulsed output of 320 mW, making it suitable for precision sensing and imaging tasks. Key Features: Wavelength: 660 nm (typical) Optical Output Power: 150 mW (CW), 320 mW (pulsed) Operating Current: 190 mA (typical for CW), 310 mA (typical for pulsed) Operating Voltage: 2.55–3.0 V Threshold Current: 60–90 mA Beam Divergence: 4–10° (parallel), 11–19° (perpendicular) Operating Temperature Range: -10°C to +75°C Package Type: 5.6 mm TO-56 Monitor Photodiode: Integrated Reverse Voltage: 2 V (LD), 30 V (PD) Applications: Industrial Sensing: Utilized in photoelectric sensors and time-of-flight (ToF)*1 distance measurements Machine Vision: Employed in 2D and 3D scanning systems Biomedical Diagnostics: Applied in genetic testing and flow cytometry Optical Equipment: Serves as a light source in various optical devices This laser diode’s high output power and thermal stability make it ideal for integration into systems requiring reliable performance in challenging environments *1: Time of Flight (ToF) is a method for measuring the distance between a sensor and an object based on the time it takes for a light signal to travel to the object and back.

Overview of HL65232DG Laser Diode

HL65232DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 150 mW and a pulsed output of 320 mW, making it suitable for precision sensing and imaging tasks.

Key Features:

  • Wavelength: 660 nm (typical)
  • Optical Output Power: 150 mW (CW), 320 mW (pulsed)
  • Operating Current: 190 mA (typical for CW), 310 mA (typical for pulsed)
  • Operating Voltage: 2.55–3.0 V
  • Threshold Current: 60–90 mA
  • Beam Divergence: 4–10° (parallel), 11–19° (perpendicular)
  • Operating Temperature Range: -10°C to +75°C
  • Package Type: 5.6 mm TO-56
  • Monitor Photodiode: Integrated
  • Reverse Voltage: 2 V (LD), 30 V (PD) Applications:
  • Industrial Sensing: Utilized in photoelectric sensors and time-of-flight (ToF)*1 distance measurements
  • Machine Vision: Employed in 2D and 3D scanning systems
  • Biomedical Diagnostics: Applied in genetic testing and flow cytometry
  • Optical Equipment: Serves as a light source in various optical devices
  • This laser diode’s high output power and thermal stability make it ideal for integration into systems requiring reliable performance in challenging environments *1: Time of Flight (ToF) is a method for measuring the distance between a sensor and an object based on the time it takes for a light signal to travel to the object and back.
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL65232DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PLT5 488 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-7G-635-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 7 milliwatts
View Details
Ushio Laser Diodes - HL6363MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-200G-808 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details