World Star Tech Osram Laser Diodes PLPT9 450LB_E

Description
Overview of PLPT9 450LB_E Laser Diode PLPT9 450LB_E is a high-power blue laser diode from OSRAM, designed for applications requiring intense visible light output and precise beam control. Key Features: Wavelength: 447 nm (blue) Optical Output Power: 5 W (typical) Operating Current: 3.0 A (typical) Operating Voltage: 5.0 V Threshold Current: 0.2 A Beam Divergence: Parallel: 9°; Perpendicular: 49° Operating Temperature Range: -20°C to 90°C Package Type: TO-90 (9 mm) Applications: Laser Projectors: Utilized in high-definition displays and projection systems Machine Vision Systems: Employed in industrial automation for precise measurements and inspections 3D Scanning: Used in creating detailed 3D models for various industries Measurement Instruments: Incorporated into devices requiring accurate distance and position measurements Biomedical Instruments: Applied in medical diagnostics and imaging systems Light Curtains: Implemented in safety systems to detect object presence or movement
Request a Quote Datasheet
Description
Overview of PLPT9 450LB_E Laser Diode PLPT9 450LB_E is a high-power blue laser diode from OSRAM, designed for applications requiring intense visible light output and precise beam control. Key Features: Wavelength: 447 nm (blue) Optical Output Power: 5 W (typical) Operating Current: 3.0 A (typical) Operating Voltage: 5.0 V Threshold Current: 0.2 A Beam Divergence: Parallel: 9°; Perpendicular: 49° Operating Temperature Range: -20°C to 90°C Package Type: TO-90 (9 mm) Applications: Laser Projectors: Utilized in high-definition displays and projection systems Machine Vision Systems: Employed in industrial automation for precise measurements and inspections 3D Scanning: Used in creating detailed 3D models for various industries Measurement Instruments: Incorporated into devices requiring accurate distance and position measurements Biomedical Instruments: Applied in medical diagnostics and imaging systems Light Curtains: Implemented in safety systems to detect object presence or movement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLPT9 450LB_E - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLPT9 450LB_E
Osram Laser Diodes PLPT9 450LB_E
Overview of PLPT9 450LB_E Laser Diode PLPT9 450LB_E is a high-power blue laser diode from OSRAM, designed for applications requiring intense visible light output and precise beam control. Key Features: Wavelength: 447 nm (blue) Optical Output Power: 5 W (typical) Operating Current: 3.0 A (typical) Operating Voltage: 5.0 V Threshold Current: 0.2 A Beam Divergence: Parallel: 9°; Perpendicular: 49° Operating Temperature Range: -20°C to 90°C Package Type: TO-90 (9 mm) Applications: Laser Projectors: Utilized in high-definition displays and projection systems Machine Vision Systems: Employed in industrial automation for precise measurements and inspections 3D Scanning: Used in creating detailed 3D models for various industries Measurement Instruments: Incorporated into devices requiring accurate distance and position measurements Biomedical Instruments: Applied in medical diagnostics and imaging systems Light Curtains: Implemented in safety systems to detect object presence or movement

Overview of PLPT9 450LB_E Laser Diode

PLPT9 450LB_E is a high-power blue laser diode from OSRAM, designed for applications requiring intense visible light output and precise beam control.

Key Features:

  • Wavelength: 447 nm (blue)
  • Optical Output Power: 5 W (typical)
  • Operating Current: 3.0 A (typical)
  • Operating Voltage: 5.0 V
  • Threshold Current: 0.2 A
  • Beam Divergence: Parallel: 9°; Perpendicular: 49°
  • Operating Temperature Range: -20°C to 90°C
  • Package Type: TO-90 (9 mm) Applications:
  • Laser Projectors: Utilized in high-definition displays and projection systems
  • Machine Vision Systems: Employed in industrial automation for precise measurements and inspections
  • 3D Scanning: Used in creating detailed 3D models for various industries
  • Measurement Instruments: Incorporated into devices requiring accurate distance and position measurements
  • Biomedical Instruments: Applied in medical diagnostics and imaging systems
  • Light Curtains: Implemented in safety systems to detect object presence or movement
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLPT9 450LB_E
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PL 520_B1 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Ushio Laser Diodes - HL65231DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-10G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details
II-VI Laser Diodes - BMU9-10A-9XX-01-02-R - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 915 to 976 nm (9150 to 9760 Å)
View Details