World Star Tech Ushio Laser Diodes HL67011DG

Description
Overview of HL67011DG Laser Diode HL67011DG is a high-performance laser diode emitting visible light at a wavelength of 671 nm. It delivers an optical output power of 210 mW with a low operating current of 210 mA, ensuring efficient energy consumption. Designed with a built-in monitor photodiode, it allows for precise monitoring of the laser’s performance. The diode operates effectively within a temperature range of -10°C to +75°C, making it suitable for various environmental conditions. Key Features: Wavelength: 671 nm (visible red light) Optical Output Power: 210 mW Operating Current: 210 mA (typical) Built-in Monitor Photodiode: Enables real-time performance monitoring Operating Temperature Range: -10°C to +75°C Mode of Operation: Single transverse mode with TE mode oscillation Applications: Quantum Technology: Ideal for applications in quantum research and development Life Sciences: Suitable for biological research applications requiring precise laser sources Biomedical Fields: Applicable in medical diagnostics and therapeutic equipment Optical Equipment: Serves as a reliable light source in various optical instruments
Request a Quote Datasheet
Description
Overview of HL67011DG Laser Diode HL67011DG is a high-performance laser diode emitting visible light at a wavelength of 671 nm. It delivers an optical output power of 210 mW with a low operating current of 210 mA, ensuring efficient energy consumption. Designed with a built-in monitor photodiode, it allows for precise monitoring of the laser’s performance. The diode operates effectively within a temperature range of -10°C to +75°C, making it suitable for various environmental conditions. Key Features: Wavelength: 671 nm (visible red light) Optical Output Power: 210 mW Operating Current: 210 mA (typical) Built-in Monitor Photodiode: Enables real-time performance monitoring Operating Temperature Range: -10°C to +75°C Mode of Operation: Single transverse mode with TE mode oscillation Applications: Quantum Technology: Ideal for applications in quantum research and development Life Sciences: Suitable for biological research applications requiring precise laser sources Biomedical Fields: Applicable in medical diagnostics and therapeutic equipment Optical Equipment: Serves as a reliable light source in various optical instruments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL67011DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL67011DG
Ushio Laser Diodes HL67011DG
Overview of HL67011DG Laser Diode HL67011DG is a high-performance laser diode emitting visible light at a wavelength of 671 nm. It delivers an optical output power of 210 mW with a low operating current of 210 mA, ensuring efficient energy consumption. Designed with a built-in monitor photodiode, it allows for precise monitoring of the laser’s performance. The diode operates effectively within a temperature range of -10°C to +75°C, making it suitable for various environmental conditions. Key Features: Wavelength: 671 nm (visible red light) Optical Output Power: 210 mW Operating Current: 210 mA (typical) Built-in Monitor Photodiode: Enables real-time performance monitoring Operating Temperature Range: -10°C to +75°C Mode of Operation: Single transverse mode with TE mode oscillation Applications: Quantum Technology: Ideal for applications in quantum research and development Life Sciences: Suitable for biological research applications requiring precise laser sources Biomedical Fields: Applicable in medical diagnostics and therapeutic equipment Optical Equipment: Serves as a reliable light source in various optical instruments

Overview of HL67011DG Laser Diode

HL67011DG is a high-performance laser diode emitting visible light at a wavelength of 671 nm. It delivers an optical output power of 210 mW with a low operating current of 210 mA, ensuring efficient energy consumption. Designed with a built-in monitor photodiode, it allows for precise monitoring of the laser’s performance. The diode operates effectively within a temperature range of -10°C to +75°C, making it suitable for various environmental conditions.

Key Features:

  • Wavelength: 671 nm (visible red light)
  • Optical Output Power: 210 mW
  • Operating Current: 210 mA (typical)
  • Built-in Monitor Photodiode: Enables real-time performance monitoring
  • Operating Temperature Range: -10°C to +75°C
  • Mode of Operation: Single transverse mode with TE mode oscillation Applications:
  • Quantum Technology: Ideal for applications in quantum research and development
  • Life Sciences: Suitable for biological research applications requiring precise laser sources
  • Biomedical Fields: Applicable in medical diagnostics and therapeutic equipment
  • Optical Equipment: Serves as a reliable light source in various optical instruments
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL67011DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diodes- Measured and Characterized - PLT 516 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 516 nm (5160 Å)
View Details
Ushio Laser Diodes - HL6320G-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 635 nm (6350 Å)
View Details
Ushio Laser Diodes - HL7001MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
Ushio Laser Diodes - HL7302MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details