World Star Tech Cross Laser Diode Modules: UCL Series UCL5-0.4G-650-25

Description
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment
Request a Quote
Description
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCL5-0.4G-650-25 is a red cross-line laser module emitting 650 nm light with an optical output power under 0.4 mW after line generation, designed for alignment and measurement applications. It features a 25-degree full fan angle, single-mode laser structure, and <1 mrad divergence at collimation. Operated at 3 to 5 V DC with current under 40 mA, it is class 1 laser certified and includes auto power control. The module has a cylindrical anodized aluminum body measuring 10.5 mm in diameter by 30 mm in length, with a 380 mm cable, and requires a heat sink for extended operation. It operates between +10°C and +40°C and is protected against ESD and reverse polarity.

Datasheet Summary
Powered by GS/AI

The UCL5-0.4G-650-25 is a red cross-line laser module emitting 650 nm light with an optical output power under 0.4 mW after line generation, designed for alignment and measurement applications. It features a 25-degree full fan angle, single-mode laser structure, and <1 mrad divergence at collimation. Operated at 3 to 5 V DC with current under 40 mA, it is class 1 laser certified and includes auto power control. The module has a cylindrical anodized aluminum body measuring 10.5 mm in diameter by 30 mm in length, with a 380 mm cable, and requires a heat sink for extended operation. It operates between +10°C and +40°C and is protected against ESD and reverse polarity.

Suppliers

Company
Product
Description
Supplier Links
Cross Laser Diode Modules: UCL Series - UCL5-0.4G-650-25 - World Star Tech
Markham, Ontario, Canada
Cross Laser Diode Modules: UCL Series
UCL5-0.4G-650-25
Cross Laser Diode Modules: UCL Series UCL5-0.4G-650-25
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment

UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications.

Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles.

Features

  • Perfectly Straight Cross Line
  • Low Power Consumption
  • Reverse Polarity Protected

Applications

  • Measurement
  • Pointing
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UCL5-0.4G-650-25
Product Name Cross Laser Diode Modules: UCL Series
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

II-VI Laser Diodes - BMU30-9XX-01-R - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 905 to 980 nm (9050 to 9800 Å)
View Details
Ushio Laser Diodes - HL65241DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-200G-808 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator - HPL-Series Blue Laser Line - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue; Green
Wavelength Range 450 nm (4500 Å)
View Details