World Star Tech Red Laser Modules: ML-Series Red Laser diode modules ML5-1G-650

Description
ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength. TTL modulation upto 1MHz can be added to ML series laser modules. Features Auto Power Control Collimated Beam Applications Alignment Automation
Request a Quote
Description
ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength. TTL modulation upto 1MHz can be added to ML series laser modules. Features Auto Power Control Collimated Beam Applications Alignment Automation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ML5-1G-650 is a red laser diode module emitting 650 nm light at less than 1 mW with Class 2 safety rating and continuous operation. It features a collimated beam with divergence under 1 mrad and beam pointing stability under 50 μrad. The module operates on 3 to 5 V DC with less than 45 mA current draw and has a compact cylindrical form of 8 mm diameter by 36 mm length. It requires a heat sink for stable operation and functions within +10°C to +40°C ambient temperatures. Electrical connections are made via red and black cables, and the unit includes auto power control. The case is internally connected to the circuit, and the anodized surface must not be damaged.

Datasheet Summary
Powered by GS/AI

The ML5-1G-650 is a red laser diode module emitting 650 nm light at less than 1 mW with Class 2 safety rating and continuous operation. It features a collimated beam with divergence under 1 mrad and beam pointing stability under 50 μrad. The module operates on 3 to 5 V DC with less than 45 mA current draw and has a compact cylindrical form of 8 mm diameter by 36 mm length. It requires a heat sink for stable operation and functions within +10°C to +40°C ambient temperatures. Electrical connections are made via red and black cables, and the unit includes auto power control. The case is internally connected to the circuit, and the anodized surface must not be damaged.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: ML-Series Red Laser diode modules - ML5-1G-650 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: ML-Series Red Laser diode modules
ML5-1G-650
Red Laser Modules: ML-Series Red Laser diode modules ML5-1G-650
ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength. TTL modulation upto 1MHz can be added to ML series laser modules. Features Auto Power Control Collimated Beam Applications Alignment Automation

ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode.

Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength.

TTL modulation upto 1MHz can be added to ML series laser modules.

Features

  • Auto Power Control
  • Collimated Beam

Applications

  • Alignment
  • Automation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number ML5-1G-650
Product Name Red Laser Modules: ML-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: LQ-Series Red Laser diode modules - LQB-1S-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II (CDRH)
Wavelength Range 635 nm (6350 Å)
View Details
Osram Laser Diodes - PLTB 450B - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-730 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 730 nm (7300 Å)
View Details
Cross Laser Diode Modules: UCL Series - UCL5-3.5G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details