World Star Tech Red Laser Modules: ML-Series Red Laser diode modules ML5-3.5G-635

Description
ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength. TTL modulation upto 1MHz can be added to ML series laser modules. Features Auto Power Control Collimated Beam Applications Alignment Automation
Request a Quote
Description
ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength. TTL modulation upto 1MHz can be added to ML series laser modules. Features Auto Power Control Collimated Beam Applications Alignment Automation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ML5-3.5G-635 is a red laser diode module emitting 3.5 mW at 635 nm with a continuous, single-mode, collimated beam and beam divergence less than 1 mrad. It operates on 3 to 5 V DC with less than 30 mA current, housed in an anodized aluminum body measuring 8 mm in diameter and 36 mm in length. Laser power stability is less than 1% when used with a heat sink, and wavelength drift is 0.2 nm/°C. It is classified as Class IIIA and requires a heat sink for optimal performance; no insulating materials may be used for mounting. Operating temperature ranges from +10°C to +40°C, with storage from -40°C to +80°C. Beam pointing stability is under 50 μrad.

Datasheet Summary
Powered by GS/AI

The ML5-3.5G-635 is a red laser diode module emitting 3.5 mW at 635 nm with a continuous, single-mode, collimated beam and beam divergence less than 1 mrad. It operates on 3 to 5 V DC with less than 30 mA current, housed in an anodized aluminum body measuring 8 mm in diameter and 36 mm in length. Laser power stability is less than 1% when used with a heat sink, and wavelength drift is 0.2 nm/°C. It is classified as Class IIIA and requires a heat sink for optimal performance; no insulating materials may be used for mounting. Operating temperature ranges from +10°C to +40°C, with storage from -40°C to +80°C. Beam pointing stability is under 50 μrad.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: ML-Series Red Laser diode modules - ML5-3.5G-635 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: ML-Series Red Laser diode modules
ML5-3.5G-635
Red Laser Modules: ML-Series Red Laser diode modules ML5-3.5G-635
ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength. TTL modulation upto 1MHz can be added to ML series laser modules. Features Auto Power Control Collimated Beam Applications Alignment Automation

ML-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode.

Unique properties include extremely compact anodized aluminum body, collimated clean beam, low divergence, and industrial strength.

TTL modulation upto 1MHz can be added to ML series laser modules.

Features

  • Auto Power Control
  • Collimated Beam

Applications

  • Alignment
  • Automation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number ML5-3.5G-635
Product Name Red Laser Modules: ML-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL69001DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 690 nm (6900 Å)
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-20-488-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 488 nm (4880 Å)
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-0.4G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class I; Class 1 (IEC)
View Details
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-450 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 450 nm (4500 Å)
View Details