World Star Tech Cross Laser Diode Modules: UCL Series UCL5-0.4G-635-25

Description
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment
Request a Quote
Description
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCL5-0.4G-635-25 is a Class 1 laser module that generates a 25-degree cross-line pattern using a 635 nm single-mode laser diode with output power less than 0.4 mW. It operates on 3 to 5 V DC with a current draw under 30 mA and includes automatic power control. The module has a compact anodized aluminum body measuring 10.5 mm in diameter and 30 mm in length, with a 380 mm cable. Beam divergence is under 1 mrad, and wavelength drift is 0.2 nm/°C. Operating temperature ranges from +10°C to +40°C, with storage from -40°C to +80°C. An external heat sink is recommended for extended use. The case has reverse polarity and ESD protection, and the line thickness is adjustable to under 1 mm at 1 meter distance.

Datasheet Summary
Powered by GS/AI

The UCL5-0.4G-635-25 is a Class 1 laser module that generates a 25-degree cross-line pattern using a 635 nm single-mode laser diode with output power less than 0.4 mW. It operates on 3 to 5 V DC with a current draw under 30 mA and includes automatic power control. The module has a compact anodized aluminum body measuring 10.5 mm in diameter and 30 mm in length, with a 380 mm cable. Beam divergence is under 1 mrad, and wavelength drift is 0.2 nm/°C. Operating temperature ranges from +10°C to +40°C, with storage from -40°C to +80°C. An external heat sink is recommended for extended use. The case has reverse polarity and ESD protection, and the line thickness is adjustable to under 1 mm at 1 meter distance.

Suppliers

Company
Product
Description
Supplier Links
Cross Laser Diode Modules: UCL Series - UCL5-0.4G-635-25 - World Star Tech
Markham, Ontario, Canada
Cross Laser Diode Modules: UCL Series
UCL5-0.4G-635-25
Cross Laser Diode Modules: UCL Series UCL5-0.4G-635-25
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment

UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications.

Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles.

Features

  • Perfectly Straight Cross Line
  • Low Power Consumption
  • Reverse Polarity Protected

Applications

  • Measurement
  • Pointing
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UCL5-0.4G-635-25
Product Name Cross Laser Diode Modules: UCL Series
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Collimated Laser Diode - COL-XXG-635 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 7 to 20 milliwatts
View Details
Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator - UHL Series Uniform Line - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 520 to 658 nm (5200 to 6580 Å)
Laser Power 10 to 50 milliwatts
View Details
Compact Laser With Display - COMPACT-532 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 532 nm (5320 Å)
Laser Power 20 milliwatts
View Details
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-473 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 473 nm (4730 Å)
View Details