World Star Tech Laser Diodes- Measured and Characterized HL63163DG

Description
Overview of HL63163DG Laser Diode HL63163DG laser diode has . HL63163DG is ideal for applications demanding reliable operations with a long lifetime and stable output power.
Request a Quote
Description
Overview of HL63163DG Laser Diode HL63163DG laser diode has . HL63163DG is ideal for applications demanding reliable operations with a long lifetime and stable output power.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL63163DG is a 633 nm laser diode designed for optical applications requiring precise wavelength and stable output power, packaged in a standard case with an operating temperature range of -10 to +40 °C and storage temperature range of -40 to +85 °C. It delivers up to 100 mW optical output power at an operating current of 170 to 230 mA and operating voltage of 2.6 to 3.0 V. Beam divergence is 5 to 13 degrees parallel to the junction and 13 to 23 degrees perpendicular to the junction at 100 mW output. Threshold current ranges from 70 to 100 mA.

Datasheet Summary
Powered by GS/AI

The HL63163DG is a 633 nm laser diode designed for optical applications requiring precise wavelength and stable output power, packaged in a standard case with an operating temperature range of -10 to +40 °C and storage temperature range of -40 to +85 °C. It delivers up to 100 mW optical output power at an operating current of 170 to 230 mA and operating voltage of 2.6 to 3.0 V. Beam divergence is 5 to 13 degrees parallel to the junction and 13 to 23 degrees perpendicular to the junction at 100 mW output. Threshold current ranges from 70 to 100 mA.

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes- Measured and Characterized - HL63163DG - World Star Tech
Markham, Ontario, Canada
Laser Diodes- Measured and Characterized
HL63163DG
Laser Diodes- Measured and Characterized HL63163DG
Overview of HL63163DG Laser Diode HL63163DG laser diode has . HL63163DG is ideal for applications demanding reliable operations with a long lifetime and stable output power.

Overview of HL63163DG Laser Diode

HL63163DG laser diode has . HL63163DG is ideal for applications demanding reliable operations with a long lifetime and stable output power.

Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63163DG
Product Name Laser Diodes- Measured and Characterized
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL63192DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-50G-780 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL6544FM-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-488 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 488 nm (4880 Å)
View Details