World Star Tech Ushio Laser Diodes HL40213MG

Description
Overview of HL40213MG Laser Diode HL40213MG is a high-performance violet laser diode developed by Ushio. Operating at a wavelength of 405 nm, it delivers an optical output power of 400 mW (CW), positioning it as one of the most powerful single-mode laser diodes in its class. This diode is engineered to maintain stable beam quality over a wide operating temperature range of -5°C to 85°C, making it suitable for demanding industrial and medical applications. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 400 mW (CW) Operating Current: 250 mA (typical), 350 mA (maximum) Operating Voltage: 5.5 V (typical), 7.0 V (maximum) Beam Divergence: Parallel to junction: 8° (typical), 10° (maximum); Perpendicular to junction: 20° (typical), 25° (maximum) Transverse Mode: Single transverse mode Package Type: 5.6 mm CAN package Operating Temperature Range: -5°C to +85°C Optical Output Power: 450 mW Applications: 3D Scanners and Sensors: Providing high-intensity illumination for precise measurements Biomedical Instruments: Serving as a light source in medical diagnostics and therapeutic devices 3D Printers: Enhancing printing precision with stable and powerful laser output Measurement and Analysis Equipment: Offering reliable performance in optical measurement systems
Request a Quote Datasheet
Description
Overview of HL40213MG Laser Diode HL40213MG is a high-performance violet laser diode developed by Ushio. Operating at a wavelength of 405 nm, it delivers an optical output power of 400 mW (CW), positioning it as one of the most powerful single-mode laser diodes in its class. This diode is engineered to maintain stable beam quality over a wide operating temperature range of -5°C to 85°C, making it suitable for demanding industrial and medical applications. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 400 mW (CW) Operating Current: 250 mA (typical), 350 mA (maximum) Operating Voltage: 5.5 V (typical), 7.0 V (maximum) Beam Divergence: Parallel to junction: 8° (typical), 10° (maximum); Perpendicular to junction: 20° (typical), 25° (maximum) Transverse Mode: Single transverse mode Package Type: 5.6 mm CAN package Operating Temperature Range: -5°C to +85°C Optical Output Power: 450 mW Applications: 3D Scanners and Sensors: Providing high-intensity illumination for precise measurements Biomedical Instruments: Serving as a light source in medical diagnostics and therapeutic devices 3D Printers: Enhancing printing precision with stable and powerful laser output Measurement and Analysis Equipment: Offering reliable performance in optical measurement systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL40213MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL40213MG
Ushio Laser Diodes HL40213MG
Overview of HL40213MG Laser Diode HL40213MG is a high-performance violet laser diode developed by Ushio. Operating at a wavelength of 405 nm, it delivers an optical output power of 400 mW (CW), positioning it as one of the most powerful single-mode laser diodes in its class. This diode is engineered to maintain stable beam quality over a wide operating temperature range of -5°C to 85°C, making it suitable for demanding industrial and medical applications. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 400 mW (CW) Operating Current: 250 mA (typical), 350 mA (maximum) Operating Voltage: 5.5 V (typical), 7.0 V (maximum) Beam Divergence: Parallel to junction: 8° (typical), 10° (maximum); Perpendicular to junction: 20° (typical), 25° (maximum) Transverse Mode: Single transverse mode Package Type: 5.6 mm CAN package Operating Temperature Range: -5°C to +85°C Optical Output Power: 450 mW Applications: 3D Scanners and Sensors: Providing high-intensity illumination for precise measurements Biomedical Instruments: Serving as a light source in medical diagnostics and therapeutic devices 3D Printers: Enhancing printing precision with stable and powerful laser output Measurement and Analysis Equipment: Offering reliable performance in optical measurement systems

Overview of HL40213MG Laser Diode

HL40213MG is a high-performance violet laser diode developed by Ushio. Operating at a wavelength of 405 nm, it delivers an optical output power of 400 mW (CW), positioning it as one of the most powerful single-mode laser diodes in its class. This diode is engineered to maintain stable beam quality over a wide operating temperature range of -5°C to 85°C, making it suitable for demanding industrial and medical applications.

Key Features:

  • Wavelength: 405 nm (violet)
  • Optical Output Power: 400 mW (CW)
  • Operating Current: 250 mA (typical), 350 mA (maximum)
  • Operating Voltage: 5.5 V (typical), 7.0 V (maximum)
  • Beam Divergence: Parallel to junction: 8° (typical), 10° (maximum); Perpendicular to junction: 20° (typical), 25° (maximum)
  • Transverse Mode: Single transverse mode
  • Package Type: 5.6 mm CAN package
  • Operating Temperature Range: -5°C to +85°C
  • Optical Output Power: 450 mW Applications:
  • 3D Scanners and Sensors: Providing high-intensity illumination for precise measurements
  • Biomedical Instruments: Serving as a light source in medical diagnostics and therapeutic devices
  • 3D Printers: Enhancing printing precision with stable and powerful laser output
  • Measurement and Analysis Equipment: Offering reliable performance in optical measurement systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL40213MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL65233DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-50G-780 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL40163MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Laser Line Generator Module :Semi Uniform Laser Line Module - ULL5-XXP-635-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details