World Star Tech Laser Line Generator Module :Semi Uniform Laser Line Module ULL5-XXP-635-55

Description
World Star Tech offers a semi-uniform line laser at 55 deg fan angle. It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens. These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range. Features Semi -Uniform Line Factory Focused Low Cost Alternative to Uniform Line Applications Machine Vision 3D Scanning Alignment
Request a Quote
Description
World Star Tech offers a semi-uniform line laser at 55 deg fan angle. It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens. These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range. Features Semi -Uniform Line Factory Focused Low Cost Alternative to Uniform Line Applications Machine Vision 3D Scanning Alignment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULL5-XXP-635-55 is a red laser line generator module emitting at 635 nm with an output power of 1 to 3.5 mW and a 55-degree fan angle. It features a fixed-focus, semi-uniform line profile with a minimum line thickness of less than 2 mm at 1 meter distance. The module operates on 3 to 5 VDC with a current draw under 30 mA and includes auto power control, ESD protection, and reverse polarity protection. It is housed in a cylindrical package measuring 10.5 mm in diameter by 24 mm in length, with a 380 mm cable, and functions within temperatures from -10°C to +50°C. The case is internally electrically connected and requires adequate heat dissipation.

Datasheet Summary
Powered by GS/AI

The ULL5-XXP-635-55 is a red laser line generator module emitting at 635 nm with an output power of 1 to 3.5 mW and a 55-degree fan angle. It features a fixed-focus, semi-uniform line profile with a minimum line thickness of less than 2 mm at 1 meter distance. The module operates on 3 to 5 VDC with a current draw under 30 mA and includes auto power control, ESD protection, and reverse polarity protection. It is housed in a cylindrical package measuring 10.5 mm in diameter by 24 mm in length, with a 380 mm cable, and functions within temperatures from -10°C to +50°C. The case is internally electrically connected and requires adequate heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
Laser Line Generator Module :Semi Uniform Laser Line Module - ULL5-XXP-635-55 - World Star Tech
Markham, Ontario, Canada
Laser Line Generator Module :Semi Uniform Laser Line Module
ULL5-XXP-635-55
Laser Line Generator Module :Semi Uniform Laser Line Module ULL5-XXP-635-55
World Star Tech offers a semi-uniform line laser at 55 deg fan angle. It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens. These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range. Features Semi -Uniform Line Factory Focused Low Cost Alternative to Uniform Line Applications Machine Vision 3D Scanning Alignment

World Star Tech offers a semi-uniform line laser at 55 deg fan angle.
It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens.
These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range.

Features

  • Semi -Uniform Line
  • Factory Focused
  • Low Cost Alternative to Uniform Line

Applications

  • Machine Vision
  • 3D Scanning
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number ULL5-XXP-635-55
Product Name Laser Line Generator Module :Semi Uniform Laser Line Module
Laser Type Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-20G-690-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 690 nm (6900 Å)
Laser Power 20 milliwatts
View Details
Ushio Laser Diodes - HL65242DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 660 nm (6600 Å)
View Details
Cylindrical TEC Lasers - TECRL-633 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 633 nm (6330 Å)
Laser Power 10 to 75 milliwatts
View Details
Cross Laser Diode Modules: UCL Series - UCL5-0.4G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1(IEC)
Wavelength Range 670 nm (6700 Å)
View Details