World Star Tech Osram Laser Diodes PL 520_B1

Description
Overview of PL 520_B1 Laser Diode PL 520_B1 is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 50 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 520 nm Optical Output Power: 50 mW Operating Current: 125 to 160 mA Operating Voltage: 6.9 to 8.0 V Package Type: TO-38 with integrated photodiode Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in high-definition displays and projection systems Laser Shows: Employed in entertainment for dynamic light displays Presenters: Applied in presentation tools for clear and visible pointers Biomedical Applications: Utilized in medical diagnostics and imaging systems Metrology: Employed in precise measurement instruments
Request a Quote
Description
Overview of PL 520_B1 Laser Diode PL 520_B1 is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 50 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 520 nm Optical Output Power: 50 mW Operating Current: 125 to 160 mA Operating Voltage: 6.9 to 8.0 V Package Type: TO-38 with integrated photodiode Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in high-definition displays and projection systems Laser Shows: Employed in entertainment for dynamic light displays Presenters: Applied in presentation tools for clear and visible pointers Biomedical Applications: Utilized in medical diagnostics and imaging systems Metrology: Employed in precise measurement instruments
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PL 520_B1 is a green laser diode in a miniaturized TO38 ICut package, designed for continuous wave and pulsed operation in laser projection, shows, biomedical systems, and metrology. It delivers 50 mW optical output power at 25 °C with a typical emission wavelength of 520 nm. Operating current ranges from 125 to 160 mA at 6.9 to 8.0 V, with a threshold current of 45 to 75 mA. Beam divergence is 5° to 9° parallel and 19° to 25° perpendicular. Spectral width is up to 2 nm, polarization ratio is 100:1, and thermal resistance is 38 K/W. Operating temperature ranges from −20 °C to +60 °C, with a maximum junction temperature of 120 °C. It is isolated against the package and complies with IEC 60825-1 safety standards.

Datasheet Summary
Powered by GS/AI

The PL 520_B1 is a green laser diode in a miniaturized TO38 ICut package, designed for continuous wave and pulsed operation in laser projection, shows, biomedical systems, and metrology. It delivers 50 mW optical output power at 25 °C with a typical emission wavelength of 520 nm. Operating current ranges from 125 to 160 mA at 6.9 to 8.0 V, with a threshold current of 45 to 75 mA. Beam divergence is 5° to 9° parallel and 19° to 25° perpendicular. Spectral width is up to 2 nm, polarization ratio is 100:1, and thermal resistance is 38 K/W. Operating temperature ranges from −20 °C to +60 °C, with a maximum junction temperature of 120 °C. It is isolated against the package and complies with IEC 60825-1 safety standards.

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PL 520_B1 - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PL 520_B1
Osram Laser Diodes PL 520_B1
Overview of PL 520_B1 Laser Diode PL 520_B1 is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 50 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 520 nm Optical Output Power: 50 mW Operating Current: 125 to 160 mA Operating Voltage: 6.9 to 8.0 V Package Type: TO-38 with integrated photodiode Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in high-definition displays and projection systems Laser Shows: Employed in entertainment for dynamic light displays Presenters: Applied in presentation tools for clear and visible pointers Biomedical Applications: Utilized in medical diagnostics and imaging systems Metrology: Employed in precise measurement instruments

Overview of PL 520_B1 Laser Diode

PL 520_B1 is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 50 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications.

Key Features:

  • Wavelength: 520 nm
  • Optical Output Power: 50 mW
  • Operating Current: 125 to 160 mA
  • Operating Voltage: 6.9 to 8.0 V
  • Package Type: TO-38 with integrated photodiode
  • Operating Temperature: -20°C to +60°C
  • Storage Temperature: -40°C to +85°C Applications:
  • Laser Projection: Used in high-definition displays and projection systems
  • Laser Shows: Employed in entertainment for dynamic light displays
  • Presenters: Applied in presentation tools for clear and visible pointers
  • Biomedical Applications: Utilized in medical diagnostics and imaging systems
  • Metrology: Employed in precise measurement instruments
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PL 520_B1
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UH-Series Red Laser diode modules - UH5-50G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator - ULL Series Uniform Line - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 to 670 nm (6350 to 6700 Å)
Laser Power 0.4000 to 3.5 milliwatts
View Details
Ushio Laser Diodes - HL65312MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-830 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 830 nm (8300 Å)
View Details