World Star Tech CROSS LASER MODULES : UCH SERIES RED LASER UCH5-7G-635-25

Description
UCH Series Cross Laser Modules are fully self contained with integrated laser driver, laser diode and optics. Unique properties include a perfectly straight and fine adjustable cross line. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the combination you require, please contact us. Features Perfectly Straight Cross Line Adjustable Focus Applications Alignment Pointing
Request a Quote
Description
UCH Series Cross Laser Modules are fully self contained with integrated laser driver, laser diode and optics. Unique properties include a perfectly straight and fine adjustable cross line. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the combination you require, please contact us. Features Perfectly Straight Cross Line Adjustable Focus Applications Alignment Pointing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCH5-7G-635-25 is a red laser cross-line module designed for alignment and targeting applications, emitting a 635 nm wavelength with 7 mW optical output power. It features a 25-degree full fan angle, adjustable focus, and a minimum line thickness of less than 1 mm up to 1 meter distance. The module operates on 3-5 V DC with less than 80 mA current draw and maintains laser power stability under <1% when used with a heat sink. It is a Class 2 laser with continuous operation and single-mode structure, packaged in a cylindrical housing measuring 12 mm in diameter and 55 mm in length. The operating temperature range is +10°C to +40°C, and a heat sink is recommended for extended use. The case is electrically connected to the circuit and must not be damaged. The laser emits visible radiation that can cause eye damage if viewed directly.

Datasheet Summary
Powered by GS/AI

The UCH5-7G-635-25 is a red laser cross-line module designed for alignment and targeting applications, emitting a 635 nm wavelength with 7 mW optical output power. It features a 25-degree full fan angle, adjustable focus, and a minimum line thickness of less than 1 mm up to 1 meter distance. The module operates on 3-5 V DC with less than 80 mA current draw and maintains laser power stability under <1% when used with a heat sink. It is a Class 2 laser with continuous operation and single-mode structure, packaged in a cylindrical housing measuring 12 mm in diameter and 55 mm in length. The operating temperature range is +10°C to +40°C, and a heat sink is recommended for extended use. The case is electrically connected to the circuit and must not be damaged. The laser emits visible radiation that can cause eye damage if viewed directly.

Suppliers

Company
Product
Description
Supplier Links
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-7G-635-25 - World Star Tech
Markham, Ontario, Canada
CROSS LASER MODULES : UCH SERIES RED LASER
UCH5-7G-635-25
CROSS LASER MODULES : UCH SERIES RED LASER UCH5-7G-635-25
UCH Series Cross Laser Modules are fully self contained with integrated laser driver, laser diode and optics. Unique properties include a perfectly straight and fine adjustable cross line. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the combination you require, please contact us. Features Perfectly Straight Cross Line Adjustable Focus Applications Alignment Pointing

UCH Series Cross Laser Modules are fully self contained with integrated laser driver, laser diode and optics. Unique properties include a perfectly straight and fine adjustable cross line. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock.

Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the combination you require, please contact us.

Features

  • Perfectly Straight Cross Line
  • Adjustable Focus

Applications

  • Alignment
  • Pointing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UCH5-7G-635-25
Product Name CROSS LASER MODULES : UCH SERIES RED LASER
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator - ULL Series Uniform Line - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 to 670 nm (6350 to 6700 Å)
Laser Power 0.4000 to 3.5 milliwatts
View Details
USB Controlled TEC Laser - TECGL-520-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 520 nm (5200 Å)
Laser Power 5 to 100 milliwatts
View Details
Laser Line Generator Module :Semi Uniform Laser Line Module - UHL5-XXP-520-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Depends on Power
Wavelength Range 520 nm (5200 Å)
View Details
Green Laser Module : DPGL Series - DPGL-0.4S - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class I; Class 1
View Details