World Star Tech Ushio Laser Diodes HL65264MG

Description
Overview of HL65264MG Laser Diode HL65264MG is a high-performance AlGaInP laser diode from Ushio, emitting visible red light at a wavelength of approximately 658 nm. It offers an optical output power of 85 mW in continuous wave (CW) operation and up to 310 mW in pulsed mode, making it suitable for applications requiring intense and focused red laser light. This laser diode operates efficiently with a low threshold current and a wide operating temperature range, housed in a 5.6 mm CAN package for effective heat dissipation. Key Features: Wavelength: Emits at a typical wavelength of 658 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 85 mW in CW operation and 310 mW in pulsed operation, ensuring high brightness for demanding tasks Operating Current: Requires 90 mA for CW operation at 80 mW output and 245 mA for pulsed operation at 300 mW output Operating Voltage: Operates at a typical voltage of 2.6 to 3.3 V during CW operation at 80 mW output Beam Divergence: Features beam divergence angles of 4° to 11° (parallel) and 11° to 19° (perpendicular) during CW operation at 80 mW output Operating Temperature: Operating range of -10°C to +60°C for CW operation and -10°C to +75°C for pulsed operation Package Type: Housed in a 5.6 mm CAN package, allowing for efficient thermal management and integration into various systems Applications: Time-of-Flight (ToF) Sensors: Utilized in precise distance measurement systems for industrial and scientific purposes Photoelectric Sensors: Serves as a light source in optical sensors for object detection and measurement LiDAR Systems: Applied in Light Detection and Ranging systems for mapping and surveying applications Optical Equipment: Acts as a reliable light source in various optical instruments and measurement devices
Request a Quote
Description
Overview of HL65264MG Laser Diode HL65264MG is a high-performance AlGaInP laser diode from Ushio, emitting visible red light at a wavelength of approximately 658 nm. It offers an optical output power of 85 mW in continuous wave (CW) operation and up to 310 mW in pulsed mode, making it suitable for applications requiring intense and focused red laser light. This laser diode operates efficiently with a low threshold current and a wide operating temperature range, housed in a 5.6 mm CAN package for effective heat dissipation. Key Features: Wavelength: Emits at a typical wavelength of 658 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 85 mW in CW operation and 310 mW in pulsed operation, ensuring high brightness for demanding tasks Operating Current: Requires 90 mA for CW operation at 80 mW output and 245 mA for pulsed operation at 300 mW output Operating Voltage: Operates at a typical voltage of 2.6 to 3.3 V during CW operation at 80 mW output Beam Divergence: Features beam divergence angles of 4° to 11° (parallel) and 11° to 19° (perpendicular) during CW operation at 80 mW output Operating Temperature: Operating range of -10°C to +60°C for CW operation and -10°C to +75°C for pulsed operation Package Type: Housed in a 5.6 mm CAN package, allowing for efficient thermal management and integration into various systems Applications: Time-of-Flight (ToF) Sensors: Utilized in precise distance measurement systems for industrial and scientific purposes Photoelectric Sensors: Serves as a light source in optical sensors for object detection and measurement LiDAR Systems: Applied in Light Detection and Ranging systems for mapping and surveying applications Optical Equipment: Acts as a reliable light source in various optical instruments and measurement devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL65264MG is an AlGaInP laser diode emitting visible red light at a typical wavelength of 658 nm, designed for applications such as sensor systems and optical equipment. It delivers 85 mW continuous wave output and 310 mW pulsed output, with operating currents of 90 mA at 80 mW CW and 245 mA at 300 mW pulse. The operating voltage ranges from 2.6 to 3.3 V, with beam divergence of 4° to 11° parallel and 11° to 19° perpendicular to the junction. It operates from -10°C to +60°C in CW mode and -10°C to +75°C in pulsed mode, stored from -40°C to +85°C. The device is housed in a 5.6 mm CAN package.

Datasheet Summary
Powered by GS/AI

The HL65264MG is an AlGaInP laser diode emitting visible red light at a typical wavelength of 658 nm, designed for applications such as sensor systems and optical equipment. It delivers 85 mW continuous wave output and 310 mW pulsed output, with operating currents of 90 mA at 80 mW CW and 245 mA at 300 mW pulse. The operating voltage ranges from 2.6 to 3.3 V, with beam divergence of 4° to 11° parallel and 11° to 19° perpendicular to the junction. It operates from -10°C to +60°C in CW mode and -10°C to +75°C in pulsed mode, stored from -40°C to +85°C. The device is housed in a 5.6 mm CAN package.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL65264MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL65264MG
Ushio Laser Diodes HL65264MG
Overview of HL65264MG Laser Diode HL65264MG is a high-performance AlGaInP laser diode from Ushio, emitting visible red light at a wavelength of approximately 658 nm. It offers an optical output power of 85 mW in continuous wave (CW) operation and up to 310 mW in pulsed mode, making it suitable for applications requiring intense and focused red laser light. This laser diode operates efficiently with a low threshold current and a wide operating temperature range, housed in a 5.6 mm CAN package for effective heat dissipation. Key Features: Wavelength: Emits at a typical wavelength of 658 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 85 mW in CW operation and 310 mW in pulsed operation, ensuring high brightness for demanding tasks Operating Current: Requires 90 mA for CW operation at 80 mW output and 245 mA for pulsed operation at 300 mW output Operating Voltage: Operates at a typical voltage of 2.6 to 3.3 V during CW operation at 80 mW output Beam Divergence: Features beam divergence angles of 4° to 11° (parallel) and 11° to 19° (perpendicular) during CW operation at 80 mW output Operating Temperature: Operating range of -10°C to +60°C for CW operation and -10°C to +75°C for pulsed operation Package Type: Housed in a 5.6 mm CAN package, allowing for efficient thermal management and integration into various systems Applications: Time-of-Flight (ToF) Sensors: Utilized in precise distance measurement systems for industrial and scientific purposes Photoelectric Sensors: Serves as a light source in optical sensors for object detection and measurement LiDAR Systems: Applied in Light Detection and Ranging systems for mapping and surveying applications Optical Equipment: Acts as a reliable light source in various optical instruments and measurement devices

Overview of HL65264MG Laser Diode

HL65264MG is a high-performance AlGaInP laser diode from Ushio, emitting visible red light at a wavelength of approximately 658 nm. It offers an optical output power of 85 mW in continuous wave (CW) operation and up to 310 mW in pulsed mode, making it suitable for applications requiring intense and focused red laser light. This laser diode operates efficiently with a low threshold current and a wide operating temperature range, housed in a 5.6 mm CAN package for effective heat dissipation.

Key Features:

  • Wavelength: Emits at a typical wavelength of 658 nm, providing visible red light suitable for various applications
  • Optical Output Power: Delivers up to 85 mW in CW operation and 310 mW in pulsed operation, ensuring high brightness for demanding tasks
  • Operating Current: Requires 90 mA for CW operation at 80 mW output and 245 mA for pulsed operation at 300 mW output
  • Operating Voltage: Operates at a typical voltage of 2.6 to 3.3 V during CW operation at 80 mW output
  • Beam Divergence: Features beam divergence angles of 4° to 11° (parallel) and 11° to 19° (perpendicular) during CW operation at 80 mW output
  • Operating Temperature: Operating range of -10°C to +60°C for CW operation and -10°C to +75°C for pulsed operation
  • Package Type: Housed in a 5.6 mm CAN package, allowing for efficient thermal management and integration into various systems Applications:
  • Time-of-Flight (ToF) Sensors: Utilized in precise distance measurement systems for industrial and scientific purposes
  • Photoelectric Sensors: Serves as a light source in optical sensors for object detection and measurement
  • LiDAR Systems: Applied in Light Detection and Ranging systems for mapping and surveying applications
  • Optical Equipment: Acts as a reliable light source in various optical instruments and measurement devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL65264MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL65232DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL40162MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Cross Laser Diode Modules: UCL Series - UCL5-3.5G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details
Ushio Laser Diodes - HL63290HD - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details