World Star Tech Osram Laser Diodes PLTB 450B

Description
Overview of PLTB 450B Laser Diode PLTB 450B is a high-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and biomedical instrumentation. Key Features: Wavelength: 450 nm Optical Output Power: Up to 1.6 W Operating Current: Typical 1.2 A; Maximum 1.5 A Operating Voltage: Typical 4.8 V; Maximum 6.0 V Beam Divergence: 7° (parallel), 23° (perpendicular) Package Type: TO-56 Operating Temperature Range: -40°C to +85°C Storage Temperature Range: -40°C to +85°C Applications: Laser Projectors and Shows: Ideal for creating high-intensity blue light sources in laser projectors and light shows Machine Vision: Utilized in machine vision systems requiring precise and high-power illumination Holography: Suitable for holographic applications requiring coherent light sources Biomedical Instrumentation: Employed in biomedical devices requiring specific wavelength light sources for diagnostics and imaging
Request a Quote Datasheet
Description
Overview of PLTB 450B Laser Diode PLTB 450B is a high-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and biomedical instrumentation. Key Features: Wavelength: 450 nm Optical Output Power: Up to 1.6 W Operating Current: Typical 1.2 A; Maximum 1.5 A Operating Voltage: Typical 4.8 V; Maximum 6.0 V Beam Divergence: 7° (parallel), 23° (perpendicular) Package Type: TO-56 Operating Temperature Range: -40°C to +85°C Storage Temperature Range: -40°C to +85°C Applications: Laser Projectors and Shows: Ideal for creating high-intensity blue light sources in laser projectors and light shows Machine Vision: Utilized in machine vision systems requiring precise and high-power illumination Holography: Suitable for holographic applications requiring coherent light sources Biomedical Instrumentation: Employed in biomedical devices requiring specific wavelength light sources for diagnostics and imaging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLTB 450B - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLTB 450B
Osram Laser Diodes PLTB 450B
Overview of PLTB 450B Laser Diode PLTB 450B is a high-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and biomedical instrumentation. Key Features: Wavelength: 450 nm Optical Output Power: Up to 1.6 W Operating Current: Typical 1.2 A; Maximum 1.5 A Operating Voltage: Typical 4.8 V; Maximum 6.0 V Beam Divergence: 7° (parallel), 23° (perpendicular) Package Type: TO-56 Operating Temperature Range: -40°C to +85°C Storage Temperature Range: -40°C to +85°C Applications: Laser Projectors and Shows: Ideal for creating high-intensity blue light sources in laser projectors and light shows Machine Vision: Utilized in machine vision systems requiring precise and high-power illumination Holography: Suitable for holographic applications requiring coherent light sources Biomedical Instrumentation: Employed in biomedical devices requiring specific wavelength light sources for diagnostics and imaging

Overview of PLTB 450B Laser Diode

PLTB 450B is a high-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and biomedical instrumentation.

Key Features:

  • Wavelength: 450 nm
  • Optical Output Power: Up to 1.6 W
  • Operating Current: Typical 1.2 A; Maximum 1.5 A
  • Operating Voltage: Typical 4.8 V; Maximum 6.0 V
  • Beam Divergence: 7° (parallel), 23° (perpendicular)
  • Package Type: TO-56
  • Operating Temperature Range: -40°C to +85°C
  • Storage Temperature Range: -40°C to +85°C Applications:
  • Laser Projectors and Shows: Ideal for creating high-intensity blue light sources in laser projectors and light shows
  • Machine Vision: Utilized in machine vision systems requiring precise and high-power illumination
  • Holography: Suitable for holographic applications requiring coherent light sources
  • Biomedical Instrumentation: Employed in biomedical devices requiring specific wavelength light sources for diagnostics and imaging
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLTB 450B
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generators : FLL Series - FLL5-3.5P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Depends on Fan Angle
Wavelength Range 635 nm (6350 Å)
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-25G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details
Ushio Laser Diodes - HL6321G-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-808 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 808 nm (8080 Å)
View Details