World Star Tech Ushio Laser Diodes HL70031DG

Description
Overview of HL70031DG Laser Diode HL70031DG is a high-performance laser diode from Ushio, emitting visible light at a wavelength of 705 nm with an optical output power of 210 mW. It features a low operating current of 235 mA and includes a built-in monitor photodiode for enhanced stability and performance monitoring. Designed to operate efficiently up to temperatures of 75°C. The HL70031DG maintains single transverse mode with TE mode oscillation, ensuring excellent beam quality. Key Features: Wavelength: 705 nm, providing visible red light suitable for various applications Optical Output Power: 210 mW, delivering strong and consistent illumination Operating Current: Low typical operating current of 235 mA at 200 mW output, ensuring energy efficiency Built-in Monitor Photodiode: Allows real-time monitoring of laser performance for enhanced stability Operating Temperature: Capable of functioning between -10°C and +75°C, suitable for diverse environmental conditions Beam Characteristics: Single transverse mode with TE mode oscillation, ensuring high beam quality Applications: Quantum Technology: Ideal for applications such as atomic laser cooling and quantum computing research Life Science: Suitable for techniques like Raman spectroscopy and confocal microscopy Biomedical: Effective for dermatological treatments, including acne and blemish removal Optical Equipment: Serves as a reliable light source in various optical devices and instruments
Request a Quote Datasheet
Description
Overview of HL70031DG Laser Diode HL70031DG is a high-performance laser diode from Ushio, emitting visible light at a wavelength of 705 nm with an optical output power of 210 mW. It features a low operating current of 235 mA and includes a built-in monitor photodiode for enhanced stability and performance monitoring. Designed to operate efficiently up to temperatures of 75°C. The HL70031DG maintains single transverse mode with TE mode oscillation, ensuring excellent beam quality. Key Features: Wavelength: 705 nm, providing visible red light suitable for various applications Optical Output Power: 210 mW, delivering strong and consistent illumination Operating Current: Low typical operating current of 235 mA at 200 mW output, ensuring energy efficiency Built-in Monitor Photodiode: Allows real-time monitoring of laser performance for enhanced stability Operating Temperature: Capable of functioning between -10°C and +75°C, suitable for diverse environmental conditions Beam Characteristics: Single transverse mode with TE mode oscillation, ensuring high beam quality Applications: Quantum Technology: Ideal for applications such as atomic laser cooling and quantum computing research Life Science: Suitable for techniques like Raman spectroscopy and confocal microscopy Biomedical: Effective for dermatological treatments, including acne and blemish removal Optical Equipment: Serves as a reliable light source in various optical devices and instruments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL70031DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL70031DG
Ushio Laser Diodes HL70031DG
Overview of HL70031DG Laser Diode HL70031DG is a high-performance laser diode from Ushio, emitting visible light at a wavelength of 705 nm with an optical output power of 210 mW. It features a low operating current of 235 mA and includes a built-in monitor photodiode for enhanced stability and performance monitoring. Designed to operate efficiently up to temperatures of 75°C. The HL70031DG maintains single transverse mode with TE mode oscillation, ensuring excellent beam quality. Key Features: Wavelength: 705 nm, providing visible red light suitable for various applications Optical Output Power: 210 mW, delivering strong and consistent illumination Operating Current: Low typical operating current of 235 mA at 200 mW output, ensuring energy efficiency Built-in Monitor Photodiode: Allows real-time monitoring of laser performance for enhanced stability Operating Temperature: Capable of functioning between -10°C and +75°C, suitable for diverse environmental conditions Beam Characteristics: Single transverse mode with TE mode oscillation, ensuring high beam quality Applications: Quantum Technology: Ideal for applications such as atomic laser cooling and quantum computing research Life Science: Suitable for techniques like Raman spectroscopy and confocal microscopy Biomedical: Effective for dermatological treatments, including acne and blemish removal Optical Equipment: Serves as a reliable light source in various optical devices and instruments

Overview of HL70031DG Laser Diode

HL70031DG is a high-performance laser diode from Ushio, emitting visible light at a wavelength of 705 nm with an optical output power of 210 mW. It features a low operating current of 235 mA and includes a built-in monitor photodiode for enhanced stability and performance monitoring. Designed to operate efficiently up to temperatures of 75°C. The HL70031DG maintains single transverse mode with TE mode oscillation, ensuring excellent beam quality.

Key Features:

  • Wavelength: 705 nm, providing visible red light suitable for various applications
  • Optical Output Power: 210 mW, delivering strong and consistent illumination
  • Operating Current: Low typical operating current of 235 mA at 200 mW output, ensuring energy efficiency
  • Built-in Monitor Photodiode: Allows real-time monitoring of laser performance for enhanced stability
  • Operating Temperature: Capable of functioning between -10°C and +75°C, suitable for diverse environmental conditions
  • Beam Characteristics: Single transverse mode with TE mode oscillation, ensuring high beam quality Applications:
  • Quantum Technology: Ideal for applications such as atomic laser cooling and quantum computing research
  • Life Science: Suitable for techniques like Raman spectroscopy and confocal microscopy
  • Biomedical: Effective for dermatological treatments, including acne and blemish removal
  • Optical Equipment: Serves as a reliable light source in various optical devices and instruments
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL70031DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-60-660-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 659 nm (6590 Å)
View Details
Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator - UHL Series Uniform Line - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 520 to 658 nm (5200 to 6580 Å)
Laser Power 10 to 50 milliwatts
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-808 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 808 nm (8080 Å)
View Details
Osram Laser Diodes - PLPM4_450 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Blue
Features Polarized Output
View Details