World Star Tech Red Laser Modules: UT-Series Red Laser diode modules UT5-3.5G-650

Description
UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Most of the UT series laser modules can be modulated up to 1MHz. Beam shaping optics can be added to the UT series lasers. The list below shows some examples of power wavelength combinations available in the UT series. If you have different power/wavelength combination requirements, please feel free to contact us. Features 1 MHz modulation ( higher modulation available) Elliptical or Circular Beam Applications Scanning Measurement & Sensor
Request a Quote Datasheet
Description
UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Most of the UT series laser modules can be modulated up to 1MHz. Beam shaping optics can be added to the UT series lasers. The list below shows some examples of power wavelength combinations available in the UT series. If you have different power/wavelength combination requirements, please feel free to contact us. Features 1 MHz modulation ( higher modulation available) Elliptical or Circular Beam Applications Scanning Measurement & Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: UT-Series Red Laser diode modules - UT5-3.5G-650 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: UT-Series Red Laser diode modules
UT5-3.5G-650
Red Laser Modules: UT-Series Red Laser diode modules UT5-3.5G-650
UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Most of the UT series laser modules can be modulated up to 1MHz. Beam shaping optics can be added to the UT series lasers. The list below shows some examples of power wavelength combinations available in the UT series. If you have different power/wavelength combination requirements, please feel free to contact us. Features 1 MHz modulation ( higher modulation available) Elliptical or Circular Beam Applications Scanning Measurement & Sensor

UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode.

Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

Most of the UT series laser modules can be modulated up to 1MHz. Beam shaping optics can be added to the UT series lasers.

The list below shows some examples of power wavelength combinations available in the UT series. If you have different power/wavelength combination requirements, please feel free to contact us.

Features

  • 1 MHz modulation ( higher modulation available)
  • Elliptical or Circular Beam

Applications

  • Scanning
  • Measurement & Sensor
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UT5-3.5G-650
Product Name Red Laser Modules: UT-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL6362MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Red Laser Modules: ML-Series Red Laser diode modules - ML5-3.5G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details
Ushio Laser Diodes - HL67213HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 683 nm (6830 Å)
View Details
Ushio Laser Diodes - HL6366DG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details