World Star Tech CROSS LASER MODULES : UCH SERIES RED LASER UCH5-50G-658-25

Description
UCH Series Cross Laser Modules are fully self contained with integrated laser driver, laser diode and optics. Unique properties include a perfectly straight and fine adjustable cross line. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the combination you require, please contact us. Features Perfectly Straight Cross Line Adjustable Focus Applications Alignment Pointing
Request a Quote Datasheet
Description
UCH Series Cross Laser Modules are fully self contained with integrated laser driver, laser diode and optics. Unique properties include a perfectly straight and fine adjustable cross line. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the combination you require, please contact us. Features Perfectly Straight Cross Line Adjustable Focus Applications Alignment Pointing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-50G-658-25 - World Star Tech
Markham, Ontario, Canada
CROSS LASER MODULES : UCH SERIES RED LASER
UCH5-50G-658-25
CROSS LASER MODULES : UCH SERIES RED LASER UCH5-50G-658-25
UCH Series Cross Laser Modules are fully self contained with integrated laser driver, laser diode and optics. Unique properties include a perfectly straight and fine adjustable cross line. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the combination you require, please contact us. Features Perfectly Straight Cross Line Adjustable Focus Applications Alignment Pointing

UCH Series Cross Laser Modules are fully self contained with integrated laser driver, laser diode and optics. Unique properties include a perfectly straight and fine adjustable cross line. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock.

Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the combination you require, please contact us.

Features

  • Perfectly Straight Cross Line
  • Adjustable Focus

Applications

  • Alignment
  • Pointing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UCH5-50G-658-25
Product Name CROSS LASER MODULES : UCH SERIES RED LASER
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-3.5G-650-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Depends on Fan Angle
Wavelength Range 650 nm (6500 Å)
View Details
USB Controlled TEC Laser - TECRL-670-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 670 nm (6700 Å)
Laser Power 0.4000 to 10 milliwatts
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-100G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL6364DG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details