World Star Tech Osram Laser Diodes PLT5 520HB_P

Description
Overview of PLT5 520HB_P Laser Diode PLT5 520HB_P is a high-performance green laser diode developed by OSRAM, designed for applications requiring a stable 520 nm emission wavelength. Housed in a compact TO-56 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Wavelength: 520 nm Optical Output Power: 130 mW Operating Current: 255 mA Operating Voltage: 6.3 V Beam Divergence (FWHM): Parallel to pn-junction: 7.5°; Perpendicular to pn-junction: 22.5° Modulation Frequency: Minimum 100 MHz Package Type: TO-56 metal can with monitor and ESD protection diode Applications: Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources Flow Cytometry: Employed in cell analysis due to its stable output and wavelength DNA Sequencing: Ideal for genetic analysis applications Bio-fluorescence: Used in fluorescence microscopy and imaging Holography and Metrology: Provides coherent light for precise measurements and imaging
Request a Quote Datasheet
Description
Overview of PLT5 520HB_P Laser Diode PLT5 520HB_P is a high-performance green laser diode developed by OSRAM, designed for applications requiring a stable 520 nm emission wavelength. Housed in a compact TO-56 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Wavelength: 520 nm Optical Output Power: 130 mW Operating Current: 255 mA Operating Voltage: 6.3 V Beam Divergence (FWHM): Parallel to pn-junction: 7.5°; Perpendicular to pn-junction: 22.5° Modulation Frequency: Minimum 100 MHz Package Type: TO-56 metal can with monitor and ESD protection diode Applications: Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources Flow Cytometry: Employed in cell analysis due to its stable output and wavelength DNA Sequencing: Ideal for genetic analysis applications Bio-fluorescence: Used in fluorescence microscopy and imaging Holography and Metrology: Provides coherent light for precise measurements and imaging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT5 520HB_P - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT5 520HB_P
Osram Laser Diodes PLT5 520HB_P
Overview of PLT5 520HB_P Laser Diode PLT5 520HB_P is a high-performance green laser diode developed by OSRAM, designed for applications requiring a stable 520 nm emission wavelength. Housed in a compact TO-56 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Wavelength: 520 nm Optical Output Power: 130 mW Operating Current: 255 mA Operating Voltage: 6.3 V Beam Divergence (FWHM): Parallel to pn-junction: 7.5°; Perpendicular to pn-junction: 22.5° Modulation Frequency: Minimum 100 MHz Package Type: TO-56 metal can with monitor and ESD protection diode Applications: Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources Flow Cytometry: Employed in cell analysis due to its stable output and wavelength DNA Sequencing: Ideal for genetic analysis applications Bio-fluorescence: Used in fluorescence microscopy and imaging Holography and Metrology: Provides coherent light for precise measurements and imaging

Overview of PLT5 520HB_P Laser Diode

PLT5 520HB_P is a high-performance green laser diode developed by OSRAM, designed for applications requiring a stable 520 nm emission wavelength. Housed in a compact TO-56 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems.

Key Features:

  • Wavelength: 520 nm
  • Optical Output Power: 130 mW
  • Operating Current: 255 mA
  • Operating Voltage: 6.3 V
  • Beam Divergence (FWHM): Parallel to pn-junction: 7.5°; Perpendicular to pn-junction: 22.5°
  • Modulation Frequency: Minimum 100 MHz
  • Package Type: TO-56 metal can with monitor and ESD protection diode Applications:
  • Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources
  • Flow Cytometry: Employed in cell analysis due to its stable output and wavelength
  • DNA Sequencing: Ideal for genetic analysis applications
  • Bio-fluorescence: Used in fluorescence microscopy and imaging
  • Holography and Metrology: Provides coherent light for precise measurements and imaging
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT5 520HB_P
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Cross Laser Diode Modules: UCL Series - UCL5-1G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details
USB Controlled TEC Laser - TECRL-670-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 670 nm (6700 Å)
Laser Power 0.4000 to 10 milliwatts
View Details
World Star Tech Diodes - WLD-100-685 Red Laser Diode 685 nm, 100 mW - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL40041MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details