World Star Tech Ushio Laser Diodes HL69021DG

Description
Overview of HL69021DG Laser Diode HL69021DG is a red laser diode developed by Ushio, emitting at a wavelength of 689 nm with an optical output power of 210 mW. It features an Anti-Reflection (AR) coated front facet, achieving a target reflectivity of 0.1% at 689 nm, which enhances its efficiency and performance. Key Features: Wavelength: 689 nm Optical Output Power: 210 mW Front Facet Coating: Anti-Reflection coating with 0.1% reflectivity at 689 nm Operating Temperature: Up to 75°C Oscillation Mode: TE (Transverse Electric) Applications: Tunable laser source instruments Light sources for optical equipment External cavity diode lasers
Request a Quote
Description
Overview of HL69021DG Laser Diode HL69021DG is a red laser diode developed by Ushio, emitting at a wavelength of 689 nm with an optical output power of 210 mW. It features an Anti-Reflection (AR) coated front facet, achieving a target reflectivity of 0.1% at 689 nm, which enhances its efficiency and performance. Key Features: Wavelength: 689 nm Optical Output Power: 210 mW Front Facet Coating: Anti-Reflection coating with 0.1% reflectivity at 689 nm Operating Temperature: Up to 75°C Oscillation Mode: TE (Transverse Electric) Applications: Tunable laser source instruments Light sources for optical equipment External cavity diode lasers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL69021DG is a 689 nm laser diode with an anti-reflection coated front facet targeting 0.1% reflectivity, designed for external cavity diode lasers and tunable laser sources. It delivers an optical output power of 210 mW at a forward current of 280 mA and operates with a threshold current of 60 mA. The device is packaged in a flange-mount case with an operating temperature range of -10 °C to +75 °C and is specified for TE mode oscillation. Beam divergence is 8° parallel and 15° perpendicular to the junction at 200 mW output. The operating voltage is 2.7 V at 200 mW output.

Datasheet Summary
Powered by GS/AI

The HL69021DG is a 689 nm laser diode with an anti-reflection coated front facet targeting 0.1% reflectivity, designed for external cavity diode lasers and tunable laser sources. It delivers an optical output power of 210 mW at a forward current of 280 mA and operates with a threshold current of 60 mA. The device is packaged in a flange-mount case with an operating temperature range of -10 °C to +75 °C and is specified for TE mode oscillation. Beam divergence is 8° parallel and 15° perpendicular to the junction at 200 mW output. The operating voltage is 2.7 V at 200 mW output.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL69021DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL69021DG
Ushio Laser Diodes HL69021DG
Overview of HL69021DG Laser Diode HL69021DG is a red laser diode developed by Ushio, emitting at a wavelength of 689 nm with an optical output power of 210 mW. It features an Anti-Reflection (AR) coated front facet, achieving a target reflectivity of 0.1% at 689 nm, which enhances its efficiency and performance. Key Features: Wavelength: 689 nm Optical Output Power: 210 mW Front Facet Coating: Anti-Reflection coating with 0.1% reflectivity at 689 nm Operating Temperature: Up to 75°C Oscillation Mode: TE (Transverse Electric) Applications: Tunable laser source instruments Light sources for optical equipment External cavity diode lasers

Overview of HL69021DG Laser Diode

HL69021DG is a red laser diode developed by Ushio, emitting at a wavelength of 689 nm with an optical output power of 210 mW. It features an Anti-Reflection (AR) coated front facet, achieving a target reflectivity of 0.1% at 689 nm, which enhances its efficiency and performance.

Key Features:

  • Wavelength: 689 nm
  • Optical Output Power: 210 mW
  • Front Facet Coating: Anti-Reflection coating with 0.1% reflectivity at 689 nm
  • Operating Temperature: Up to 75°C
  • Oscillation Mode: TE (Transverse Electric) Applications:
  • Tunable laser source instruments
  • Light sources for optical equipment
  • External cavity diode lasers
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL69021DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL6355MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-808 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 808 nm (8080 Å)
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-40G-830 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Laser Line Generator Module :Semi Uniform Laser Line Module - UHL5-XXP-635-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Depends on Power
Wavelength Range 635 nm (6350 Å)
View Details