The CM97-xxx-7x is a cooled 980nm pump laser module designed for erbium-doped fiber amplifier (EDFA) applications, featuring a hermetically sealed 10-pin mini-butterfly package with an internal thermoelectric cooler and monitor photodiode. It offers kink-free output powers up to 1.05W, wavelength stabilization via a fiber Bragg grating, and operates with a case temperature range from -20°C to 75°C. The module is Telcordia GR-468-CORE compliant and RoHS compliant. Fiber pigtail is Corning HI1060 with a 980nm wavelength match.
Overview of CM97 - xxx - 7x Laser Diode
CM97 - xxx - 7x laser diode has . CM97 - xxx - 7x is ideal for applications demanding reliable operations with a long lifetime and stable output power.
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | CM97 - xxx - 7x |
| Product Name | II-VI Laser Diodes |
| Laser Type | Laser Diodes |