World Star Tech GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER UCH5-50G-520-25

Description
UCH Series Cross Laser Modules are fully self-contained with integrated laser driver, laser diode and optics. UCH Series Cross Laser Modules are direct diode based green laser packaged in a compact body with integrated optics and electronics. These lasers are compact self-contained, highly reliable lasers operating at very stable power with low noise. The laser output power stability is better than 1% over long term. Extremely stable power, low noise and excellent beam pointing stability makes this laser ideal for challenging applications. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. Unique properties include a perfectly straight fine adjustable cross. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the laser optics and driver combination you require, please contact us. Features Perfectly Straight Cross Line Adjustable Focus Applications Alignment Pointing
Request a Quote Datasheet
Description
UCH Series Cross Laser Modules are fully self-contained with integrated laser driver, laser diode and optics. UCH Series Cross Laser Modules are direct diode based green laser packaged in a compact body with integrated optics and electronics. These lasers are compact self-contained, highly reliable lasers operating at very stable power with low noise. The laser output power stability is better than 1% over long term. Extremely stable power, low noise and excellent beam pointing stability makes this laser ideal for challenging applications. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. Unique properties include a perfectly straight fine adjustable cross. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the laser optics and driver combination you require, please contact us. Features Perfectly Straight Cross Line Adjustable Focus Applications Alignment Pointing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER - UCH5-50G-520-25 - World Star Tech
Markham, Ontario, Canada
GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER
UCH5-50G-520-25
GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER UCH5-50G-520-25
UCH Series Cross Laser Modules are fully self-contained with integrated laser driver, laser diode and optics. UCH Series Cross Laser Modules are direct diode based green laser packaged in a compact body with integrated optics and electronics. These lasers are compact self-contained, highly reliable lasers operating at very stable power with low noise. The laser output power stability is better than 1% over long term. Extremely stable power, low noise and excellent beam pointing stability makes this laser ideal for challenging applications. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. Unique properties include a perfectly straight fine adjustable cross. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the laser optics and driver combination you require, please contact us. Features Perfectly Straight Cross Line Adjustable Focus Applications Alignment Pointing

UCH Series Cross Laser Modules are fully self-contained with integrated laser driver, laser diode and optics.

UCH Series Cross Laser Modules are direct diode based green laser packaged in a compact body with integrated optics and electronics.
These lasers are compact self-contained, highly reliable lasers operating at very stable power with low noise.
The laser output power stability is better than 1% over long term.
Extremely stable power, low noise and excellent beam pointing stability makes this laser ideal for challenging applications.
Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range.

Unique properties include a perfectly straight fine adjustable cross. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the laser optics and driver combination you require, please contact us.

Features

  • Perfectly Straight Cross Line
  • Adjustable Focus

Applications

  • Alignment
  • Pointing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UCH5-50G-520-25
Product Name GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL83013MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
View Details
Ushio Laser Diodes - HL6385DG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Red Laser Modules: ML-Series Red Laser diode modules - ML5-3.5G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-0.4G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class I; Class 1 (IEC)
View Details