World Star Tech Ushio Laser Diodes HL67213HD

Description
Overview of HL67213HD Laser Diode HL67213HD is a high-power AlGaInP laser diode manufactured by Ushio, designed for applications requiring a visible red light source. Operating at a wavelength of approximately 683 nm, it delivers a continuous optical output power of 1.3 W, making it suitable for demanding tasks in medical and industrial fields. Key Features: Wavelength: Typ. 683 nm Optical Output Power: 1.3 W (CW) Operating Current: 1350–1650 mA at 1.2 W Operating Voltage: 2.2–2.6 V at 1.2 W Threshold Current: 320–500 mA Beam Divergence: Parallel to junction: 3°–11° (FWHM); Perpendicular to junction: 23°–43° (FWHM) Package Type: 9 mm CAN package Thermal Management: High heat dissipation capability Operating Temperature Range: -10°C to +75°C Storage Temperature Range: -40°C to +85°C Mode of Operation: Multi-transverse mode, TE mode oscillation Applications: Photodynamic Therapy (PDT): Utilized in medical treatments involving light-sensitive drugs activated by laser light Medical and Healthcare Devices: Instruments requiring precise and powerful red light sources Life Science Research: Applications such as fluorescence excitation and bioimaging Laser Modules: Integration into various laser systems for industrial or scientific use
Request a Quote
Description
Overview of HL67213HD Laser Diode HL67213HD is a high-power AlGaInP laser diode manufactured by Ushio, designed for applications requiring a visible red light source. Operating at a wavelength of approximately 683 nm, it delivers a continuous optical output power of 1.3 W, making it suitable for demanding tasks in medical and industrial fields. Key Features: Wavelength: Typ. 683 nm Optical Output Power: 1.3 W (CW) Operating Current: 1350–1650 mA at 1.2 W Operating Voltage: 2.2–2.6 V at 1.2 W Threshold Current: 320–500 mA Beam Divergence: Parallel to junction: 3°–11° (FWHM); Perpendicular to junction: 23°–43° (FWHM) Package Type: 9 mm CAN package Thermal Management: High heat dissipation capability Operating Temperature Range: -10°C to +75°C Storage Temperature Range: -40°C to +85°C Mode of Operation: Multi-transverse mode, TE mode oscillation Applications: Photodynamic Therapy (PDT): Utilized in medical treatments involving light-sensitive drugs activated by laser light Medical and Healthcare Devices: Instruments requiring precise and powerful red light sources Life Science Research: Applications such as fluorescence excitation and bioimaging Laser Modules: Integration into various laser systems for industrial or scientific use
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL67213HD is a 683 nm AlGaInP laser diode in a 9 mm CAN package, designed for photodynamic therapy, medical, and life science applications. It delivers 1.3 W continuous optical output power at a typical operating current of 1350 to 1650 mA and an operating voltage of 2.2 to 2.6 V. The lasing wavelength ranges from 678 to 688 nm at 1.2 W output. Beam divergence is 3 to 11 degrees parallel and 23 to 43 degrees perpendicular to the junction. Operating temperature ranges from -10 to +75 °C, and storage temperature ranges from -40 to +85 °C. The device features multi-transverse mode and TE mode oscillation with a wall plug efficiency of 40% typical, and requires adequate heat dissipation to maintain performance and prevent degradation.

Datasheet Summary
Powered by GS/AI

The HL67213HD is a 683 nm AlGaInP laser diode in a 9 mm CAN package, designed for photodynamic therapy, medical, and life science applications. It delivers 1.3 W continuous optical output power at a typical operating current of 1350 to 1650 mA and an operating voltage of 2.2 to 2.6 V. The lasing wavelength ranges from 678 to 688 nm at 1.2 W output. Beam divergence is 3 to 11 degrees parallel and 23 to 43 degrees perpendicular to the junction. Operating temperature ranges from -10 to +75 °C, and storage temperature ranges from -40 to +85 °C. The device features multi-transverse mode and TE mode oscillation with a wall plug efficiency of 40% typical, and requires adequate heat dissipation to maintain performance and prevent degradation.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL67213HD - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL67213HD
Ushio Laser Diodes HL67213HD
Overview of HL67213HD Laser Diode HL67213HD is a high-power AlGaInP laser diode manufactured by Ushio, designed for applications requiring a visible red light source. Operating at a wavelength of approximately 683 nm, it delivers a continuous optical output power of 1.3 W, making it suitable for demanding tasks in medical and industrial fields. Key Features: Wavelength: Typ. 683 nm Optical Output Power: 1.3 W (CW) Operating Current: 1350–1650 mA at 1.2 W Operating Voltage: 2.2–2.6 V at 1.2 W Threshold Current: 320–500 mA Beam Divergence: Parallel to junction: 3°–11° (FWHM); Perpendicular to junction: 23°–43° (FWHM) Package Type: 9 mm CAN package Thermal Management: High heat dissipation capability Operating Temperature Range: -10°C to +75°C Storage Temperature Range: -40°C to +85°C Mode of Operation: Multi-transverse mode, TE mode oscillation Applications: Photodynamic Therapy (PDT): Utilized in medical treatments involving light-sensitive drugs activated by laser light Medical and Healthcare Devices: Instruments requiring precise and powerful red light sources Life Science Research: Applications such as fluorescence excitation and bioimaging Laser Modules: Integration into various laser systems for industrial or scientific use

Overview of HL67213HD Laser Diode

HL67213HD is a high-power AlGaInP laser diode manufactured by Ushio, designed for applications requiring a visible red light source. Operating at a wavelength of approximately 683 nm, it delivers a continuous optical output power of 1.3 W, making it suitable for demanding tasks in medical and industrial fields.

Key Features:

  • Wavelength: Typ. 683 nm
  • Optical Output Power: 1.3 W (CW)
  • Operating Current: 1350–1650 mA at 1.2 W
  • Operating Voltage: 2.2–2.6 V at 1.2 W
  • Threshold Current: 320–500 mA
  • Beam Divergence: Parallel to junction: 3°–11° (FWHM); Perpendicular to junction: 23°–43° (FWHM)
  • Package Type: 9 mm CAN package
  • Thermal Management: High heat dissipation capability
  • Operating Temperature Range: -10°C to +75°C
  • Storage Temperature Range: -40°C to +85°C
  • Mode of Operation: Multi-transverse mode, TE mode oscillation Applications:
  • Photodynamic Therapy (PDT): Utilized in medical treatments involving light-sensitive drugs activated by laser light
  • Medical and Healthcare Devices: Instruments requiring precise and powerful red light sources
  • Life Science Research: Applications such as fluorescence excitation and bioimaging
  • Laser Modules: Integration into various laser systems for industrial or scientific use
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL67213HD
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Cross Laser Diode Modules: UCL Series - UCL5-0.4G-650-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1 (IEC)
Wavelength Range 650 nm (6500 Å)
View Details
II-VI Laser Diodes - CM96Z*** - 7* - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 974 to 980 nm (9740 to 9800 Å)
View Details
Ushio Laser Diodes - HL65261MG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 658 nm (6580 Å)
View Details
Ushio Laser Diodes - HL6545MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details