World Star Tech Ushio Laser Diodes HL63101MG

Description
Overview of HL63101MG Laser Diode HL63101MG is a high-performance visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring high optical output and compact form factors. Key Features: Wavelength: Operates at a typical lasing wavelength of 637 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 5 mW Operating Current: Typical operating current is 20 mA, with a maximum of 25 mA Operating Voltage: Typical operating voltage is 2.2–2.4 V Beam Divergence: Parallel to the junction: 5° to 11° (full width at half maximum); Perpendicular to the junction: 28° to 40° (full width at half maximum) Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.1–0.5 mA at 5 mW output Operating Temperature Range: Functions within a temperature range of -10°C to +60°C Package Type: Comes in a compact 5.6 mm TO-can package Applications: Laser Levelers: Used in construction and alignment tools for leveling and measuring Laser Pointers: Ideal for presentations and pointing applications Distance Meters: Employed in devices measuring distances using laser triangulation Optical Equipment: Serves as a light source in various optical instruments
Request a Quote
Description
Overview of HL63101MG Laser Diode HL63101MG is a high-performance visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring high optical output and compact form factors. Key Features: Wavelength: Operates at a typical lasing wavelength of 637 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 5 mW Operating Current: Typical operating current is 20 mA, with a maximum of 25 mA Operating Voltage: Typical operating voltage is 2.2–2.4 V Beam Divergence: Parallel to the junction: 5° to 11° (full width at half maximum); Perpendicular to the junction: 28° to 40° (full width at half maximum) Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.1–0.5 mA at 5 mW output Operating Temperature Range: Functions within a temperature range of -10°C to +60°C Package Type: Comes in a compact 5.6 mm TO-can package Applications: Laser Levelers: Used in construction and alignment tools for leveling and measuring Laser Pointers: Ideal for presentations and pointing applications Distance Meters: Employed in devices measuring distances using laser triangulation Optical Equipment: Serves as a light source in various optical instruments
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL63101MG is a 637 nm AlGaInP laser diode in a 5.6 mm TO-can package, designed for visible light applications such as laser levelers, pointers, and distance meters. It delivers 5 mW optical output power in continuous wave operation with a typical operating current of 20 mA and voltage of 2.2 to 2.4 V. The device oscillates in TE mode with single transverse mode, featuring beam divergence of 5° to 11° parallel and 28° to 40° perpendicular to the junction. An integrated monitor photodiode provides 0.1 to 0.5 mA current at 5 V reverse bias. The operating temperature range is -10°C to +60°C, and storage temperature is -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The HL63101MG is a 637 nm AlGaInP laser diode in a 5.6 mm TO-can package, designed for visible light applications such as laser levelers, pointers, and distance meters. It delivers 5 mW optical output power in continuous wave operation with a typical operating current of 20 mA and voltage of 2.2 to 2.4 V. The device oscillates in TE mode with single transverse mode, featuring beam divergence of 5° to 11° parallel and 28° to 40° perpendicular to the junction. An integrated monitor photodiode provides 0.1 to 0.5 mA current at 5 V reverse bias. The operating temperature range is -10°C to +60°C, and storage temperature is -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63101MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63101MG
Ushio Laser Diodes HL63101MG
Overview of HL63101MG Laser Diode HL63101MG is a high-performance visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring high optical output and compact form factors. Key Features: Wavelength: Operates at a typical lasing wavelength of 637 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 5 mW Operating Current: Typical operating current is 20 mA, with a maximum of 25 mA Operating Voltage: Typical operating voltage is 2.2–2.4 V Beam Divergence: Parallel to the junction: 5° to 11° (full width at half maximum); Perpendicular to the junction: 28° to 40° (full width at half maximum) Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.1–0.5 mA at 5 mW output Operating Temperature Range: Functions within a temperature range of -10°C to +60°C Package Type: Comes in a compact 5.6 mm TO-can package Applications: Laser Levelers: Used in construction and alignment tools for leveling and measuring Laser Pointers: Ideal for presentations and pointing applications Distance Meters: Employed in devices measuring distances using laser triangulation Optical Equipment: Serves as a light source in various optical instruments

Overview of HL63101MG Laser Diode

HL63101MG is a high-performance visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring high optical output and compact form factors.

Key Features:

  • Wavelength: Operates at a typical lasing wavelength of 637 nm, emitting visible red light
  • Optical Output Power: Delivers a continuous wave (CW) optical output of 5 mW
  • Operating Current: Typical operating current is 20 mA, with a maximum of 25 mA
  • Operating Voltage: Typical operating voltage is 2.2–2.4 V
  • Beam Divergence: Parallel to the junction: 5° to 11° (full width at half maximum); Perpendicular to the junction: 28° to 40° (full width at half maximum)
  • Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.1–0.5 mA at 5 mW output
  • Operating Temperature Range: Functions within a temperature range of -10°C to +60°C
  • Package Type: Comes in a compact 5.6 mm TO-can package Applications:
  • Laser Levelers: Used in construction and alignment tools for leveling and measuring
  • Laser Pointers: Ideal for presentations and pointing applications
  • Distance Meters: Employed in devices measuring distances using laser triangulation
  • Optical Equipment: Serves as a light source in various optical instruments
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63101MG
Product Name Ushio Laser Diodes
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Cross Laser Diode Modules: UCL Series - UCL5-1G-650-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 650 nm (6500 Å)
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-60-640-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 639 nm (6390 Å)
View Details
Ushio Laser Diodes - HL6319G-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 635 nm (6350 Å)
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-2S-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class IIIA (CDRH)
Wavelength Range 650 nm (6500 Å)
View Details