World Star Tech Ushio Laser Diodes HL40085G

Description
Overview of HL40085G Laser Diode HL40085G is a high-power violet laser diode developed by Ushio, operating at a lasing wavelength of 405 nm. It delivers a continuous wave (CW) optical output power of 1,000 mW (1 W) and features a built-in monitor photodiode for real-time performance monitoring. Encapsulated in a 9.0 mm TO-can package, this multi-mode laser diode is designed for applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 1,000 mW (CW) Operating Current: 1,000 to 1,300 mA Operating Voltage: Up to 5.0 V Threshold Current: 250 to 400 mA Beam Divergence: Parallel to junction: 13° (Full angle 1/e²); Perpendicular to junction: 42° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Monitor Photodiode: Built-in Package Type: 9.0 mm TO-can Operating Temperature: 0°C to 30°C Storage Temperature: -40°C to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Provides illumination for high-resolution scanning and printing
Request a Quote
Description
Overview of HL40085G Laser Diode HL40085G is a high-power violet laser diode developed by Ushio, operating at a lasing wavelength of 405 nm. It delivers a continuous wave (CW) optical output power of 1,000 mW (1 W) and features a built-in monitor photodiode for real-time performance monitoring. Encapsulated in a 9.0 mm TO-can package, this multi-mode laser diode is designed for applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 1,000 mW (CW) Operating Current: 1,000 to 1,300 mA Operating Voltage: Up to 5.0 V Threshold Current: 250 to 400 mA Beam Divergence: Parallel to junction: 13° (Full angle 1/e²); Perpendicular to junction: 42° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Monitor Photodiode: Built-in Package Type: 9.0 mm TO-can Operating Temperature: 0°C to 30°C Storage Temperature: -40°C to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Provides illumination for high-resolution scanning and printing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL40085G is a 405 nm violet laser diode rated for 1,000 mW continuous wave optical output power, operating at 1,000 mA typical current and up to 5.0 V voltage, housed in a 9.0 mm diameter package with a built-in monitor photodiode. It operates within a case temperature range of 0 to 30 °C and has a beam divergence of 13° to 25° parallel to the junction and 30° to 50° perpendicular to the junction. The device exhibits multiple transverse modes and TE mode oscillation.

Datasheet Summary
Powered by GS/AI

The HL40085G is a 405 nm violet laser diode rated for 1,000 mW continuous wave optical output power, operating at 1,000 mA typical current and up to 5.0 V voltage, housed in a 9.0 mm diameter package with a built-in monitor photodiode. It operates within a case temperature range of 0 to 30 °C and has a beam divergence of 13° to 25° parallel to the junction and 30° to 50° perpendicular to the junction. The device exhibits multiple transverse modes and TE mode oscillation.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL40085G - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL40085G
Ushio Laser Diodes HL40085G
Overview of HL40085G Laser Diode HL40085G is a high-power violet laser diode developed by Ushio, operating at a lasing wavelength of 405 nm. It delivers a continuous wave (CW) optical output power of 1,000 mW (1 W) and features a built-in monitor photodiode for real-time performance monitoring. Encapsulated in a 9.0 mm TO-can package, this multi-mode laser diode is designed for applications requiring high power, reliability, and precision. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 1,000 mW (CW) Operating Current: 1,000 to 1,300 mA Operating Voltage: Up to 5.0 V Threshold Current: 250 to 400 mA Beam Divergence: Parallel to junction: 13° (Full angle 1/e²); Perpendicular to junction: 42° (Full angle 1/e²) Transverse Mode: Multiple transverse modes (TE mode oscillation) Monitor Photodiode: Built-in Package Type: 9.0 mm TO-can Operating Temperature: 0°C to 30°C Storage Temperature: -40°C to 85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Provides illumination for high-resolution scanning and printing

Overview of HL40085G Laser Diode

HL40085G is a high-power violet laser diode developed by Ushio, operating at a lasing wavelength of 405 nm. It delivers a continuous wave (CW) optical output power of 1,000 mW (1 W) and features a built-in monitor photodiode for real-time performance monitoring. Encapsulated in a 9.0 mm TO-can package, this multi-mode laser diode is designed for applications requiring high power, reliability, and precision.

Key Features:

  • Wavelength: 405 nm (violet)
  • Optical Output Power: 1,000 mW (CW)
  • Operating Current: 1,000 to 1,300 mA
  • Operating Voltage: Up to 5.0 V
  • Threshold Current: 250 to 400 mA
  • Beam Divergence: Parallel to junction: 13° (Full angle 1/e²); Perpendicular to junction: 42° (Full angle 1/e²)
  • Transverse Mode: Multiple transverse modes (TE mode oscillation)
  • Monitor Photodiode: Built-in
  • Package Type: 9.0 mm TO-can
  • Operating Temperature: 0°C to 30°C
  • Storage Temperature: -40°C to 85°C Applications:
  • Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning
  • Industrial Applications: Employed in precision measurement and inspection systems
  • Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices
  • 3D Printing: Provides illumination for high-resolution scanning and printing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL40085G
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UH-Series Red Laser diode modules - UH5-100G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Red Laser Modules: ML-Series Red Laser diode modules - ML5-1G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details
II-VI Laser Diodes - CMDFB10xxA - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 1030 to 1064 nm (10300 to 10640 Å)
View Details
Ushio Laser Diodes - HL65242DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 660 nm (6600 Å)
View Details