World Star Tech RGB Laser with Display COMPACT RGB

Description
Overview of COMPACT RGB Laser Diode COMPACT RGB laser diode has . COMPACT RGB is ideal for applications demanding reliable operations with a long lifetime and stable output power.
Request a Quote
Description
Overview of COMPACT RGB Laser Diode COMPACT RGB laser diode has . COMPACT RGB is ideal for applications demanding reliable operations with a long lifetime and stable output power.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

COMPACT-RGB is a compact, USB-controlled RGB laser module with integrated laser diodes and control electronics, designed for bioanalytical and measurement applications. It emits light at 450 nm, 520 nm, and 635 nm with 40 mW output power per wavelength, and features an FC connector with 50-micron fiber output. The device includes three integrated TECs for precise temperature control, operates on 3.3 V DC with less than 1.2 A current, and supports internal modulation up to 1 MHz and external modulation up to 20 MHz. Beam pointing stability is less than ±10 µrad over 10°C to 40°C, with warm-up time of 20 seconds. The unit measures 40 mm wide, 46.8 mm high, and 100 mm long. It includes a touch-screen display for user control and has a laser safety warning for visible/invisible hazardous radiation.

Datasheet Summary
Powered by GS/AI

COMPACT-RGB is a compact, USB-controlled RGB laser module with integrated laser diodes and control electronics, designed for bioanalytical and measurement applications. It emits light at 450 nm, 520 nm, and 635 nm with 40 mW output power per wavelength, and features an FC connector with 50-micron fiber output. The device includes three integrated TECs for precise temperature control, operates on 3.3 V DC with less than 1.2 A current, and supports internal modulation up to 1 MHz and external modulation up to 20 MHz. Beam pointing stability is less than ±10 µrad over 10°C to 40°C, with warm-up time of 20 seconds. The unit measures 40 mm wide, 46.8 mm high, and 100 mm long. It includes a touch-screen display for user control and has a laser safety warning for visible/invisible hazardous radiation.

Suppliers

Company
Product
Description
Supplier Links
RGB Laser with Display - COMPACT RGB - World Star Tech
Markham, Ontario, Canada
RGB Laser with Display
COMPACT RGB
RGB Laser with Display COMPACT RGB
Overview of COMPACT RGB Laser Diode COMPACT RGB laser diode has . COMPACT RGB is ideal for applications demanding reliable operations with a long lifetime and stable output power.

Overview of COMPACT RGB Laser Diode

COMPACT RGB laser diode has . COMPACT RGB is ideal for applications demanding reliable operations with a long lifetime and stable output power.

Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number COMPACT RGB
Product Name RGB Laser with Display
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL6385DG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-2S-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class IIIA (CDRH)
Wavelength Range 670 nm (6700 Å)
View Details
Laser Line Generators : FLL Series - FLL5-3.5P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Depends on Fan Angle
Wavelength Range 635 nm (6350 Å)
View Details
USB Controlled TEC Laser - TECBL-405-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 405 nm (4050 Å)
Laser Power 1 to 150 milliwatts
View Details