World Star Tech GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER UCH5-10G-520-25

Description
UCH Series Cross Laser Modules are fully self-contained with integrated laser driver, laser diode and optics. UCH Series Cross Laser Modules are direct diode based green laser packaged in a compact body with integrated optics and electronics. These lasers are compact self-contained, highly reliable lasers operating at very stable power with low noise. The laser output power stability is better than 1% over long term. Extremely stable power, low noise and excellent beam pointing stability makes this laser ideal for challenging applications. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. Unique properties include a perfectly straight fine adjustable cross. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the laser optics and driver combination you require, please contact us. Features Perfectly Straight Cross Line Adjustable Focus Applications Alignment Pointing
Request a Quote
Description
UCH Series Cross Laser Modules are fully self-contained with integrated laser driver, laser diode and optics. UCH Series Cross Laser Modules are direct diode based green laser packaged in a compact body with integrated optics and electronics. These lasers are compact self-contained, highly reliable lasers operating at very stable power with low noise. The laser output power stability is better than 1% over long term. Extremely stable power, low noise and excellent beam pointing stability makes this laser ideal for challenging applications. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. Unique properties include a perfectly straight fine adjustable cross. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the laser optics and driver combination you require, please contact us. Features Perfectly Straight Cross Line Adjustable Focus Applications Alignment Pointing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCH5-10G-520-25 is a green cross-line laser module emitting 520 nm light at 10 mW continuous power with a 25-degree fan angle and single-mode laser structure. It operates at 5 V DC with less than 200 mA current draw, has a linear beam thickness under 1 mm up to 1 meter distance, and maintains laser power stability under 1% with a heat sink. The module measures 12 mm in diameter by 55 mm in length, includes a 200 mm cable, and is rated for operation between +10°C and +40°C. It is classified as Class 3R and features ESD and reverse polarity protection.

Datasheet Summary
Powered by GS/AI

The UCH5-10G-520-25 is a green cross-line laser module emitting 520 nm light at 10 mW continuous power with a 25-degree fan angle and single-mode laser structure. It operates at 5 V DC with less than 200 mA current draw, has a linear beam thickness under 1 mm up to 1 meter distance, and maintains laser power stability under 1% with a heat sink. The module measures 12 mm in diameter by 55 mm in length, includes a 200 mm cable, and is rated for operation between +10°C and +40°C. It is classified as Class 3R and features ESD and reverse polarity protection.

Suppliers

Company
Product
Description
Supplier Links
GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER - UCH5-10G-520-25 - World Star Tech
Markham, Ontario, Canada
GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER
UCH5-10G-520-25
GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER UCH5-10G-520-25
UCH Series Cross Laser Modules are fully self-contained with integrated laser driver, laser diode and optics. UCH Series Cross Laser Modules are direct diode based green laser packaged in a compact body with integrated optics and electronics. These lasers are compact self-contained, highly reliable lasers operating at very stable power with low noise. The laser output power stability is better than 1% over long term. Extremely stable power, low noise and excellent beam pointing stability makes this laser ideal for challenging applications. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. Unique properties include a perfectly straight fine adjustable cross. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the laser optics and driver combination you require, please contact us. Features Perfectly Straight Cross Line Adjustable Focus Applications Alignment Pointing

UCH Series Cross Laser Modules are fully self-contained with integrated laser driver, laser diode and optics.

UCH Series Cross Laser Modules are direct diode based green laser packaged in a compact body with integrated optics and electronics.
These lasers are compact self-contained, highly reliable lasers operating at very stable power with low noise.
The laser output power stability is better than 1% over long term.
Extremely stable power, low noise and excellent beam pointing stability makes this laser ideal for challenging applications.
Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range.

Unique properties include a perfectly straight fine adjustable cross. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the laser optics and driver combination you require, please contact us.

Features

  • Perfectly Straight Cross Line
  • Adjustable Focus

Applications

  • Alignment
  • Pointing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UCH5-10G-520-25
Product Name GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL6714G-A - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 670 nm (6700 Å)
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-25G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL65293HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 652 nm (6520 Å)
View Details
Osram Laser Diodes - PLT3 450GB - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details