World Star Tech Ushio Laser Diodes HL6714G-A

Description
Overview of HL6714G-A Laser Diode HL6714G-A is a high-performance laser diode developed by Ushio, emitting visible red light at a wavelength of 670 nm. It is specifically designed for applications requiring precise and reliable laser sources. HL6714G-A Key Features: Optical Output Power: Delivers 10 mW in continuous wave (CW) operation Wavelength: Operates at a lasing wavelength of 670 nm, producing visible red light Operating Voltage: Requires a low operating voltage of 2.7 V maximum at 10 mW optical output Operating Temperature: Designed to function within a temperature range of -10°C to +50°C Beam Characteristics: Single transverse mode oscillation with beam divergences of 5° to 11° parallel and 18° to 30° perpendicular to the junction Package Design: Encased in a compact φ9 mm package, facilitating easy integration into various systems HL6714G-A Applications: Laser Beam Printers: Provides a stable and precise light source for high-quality printing Measurement Systems: Employed in instruments requiring accurate laser sources for distance or dimensional measurements Sensing Applications: Utilized in optical sensors for precise detection and measurement tasks
Request a Quote
Description
Overview of HL6714G-A Laser Diode HL6714G-A is a high-performance laser diode developed by Ushio, emitting visible red light at a wavelength of 670 nm. It is specifically designed for applications requiring precise and reliable laser sources. HL6714G-A Key Features: Optical Output Power: Delivers 10 mW in continuous wave (CW) operation Wavelength: Operates at a lasing wavelength of 670 nm, producing visible red light Operating Voltage: Requires a low operating voltage of 2.7 V maximum at 10 mW optical output Operating Temperature: Designed to function within a temperature range of -10°C to +50°C Beam Characteristics: Single transverse mode oscillation with beam divergences of 5° to 11° parallel and 18° to 30° perpendicular to the junction Package Design: Encased in a compact φ9 mm package, facilitating easy integration into various systems HL6714G-A Applications: Laser Beam Printers: Provides a stable and precise light source for high-quality printing Measurement Systems: Employed in instruments requiring accurate laser sources for distance or dimensional measurements Sensing Applications: Utilized in optical sensors for precise detection and measurement tasks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL6714G is a 670 nm AlGaInP laser diode with a 10 mW continuous wave optical output, designed for applications such as laser beam printing, measurement, and sensing. It operates at a maximum voltage of 2.7 V and functions within a temperature range of -10°C to +50°C. The device is packaged in a ϕ9 mm case and emits in a single transverse mode with beam divergences of 5° to 11° parallel and 18° to 30° perpendicular to the junction. The lasing wavelength ranges from 660 nm to 680 nm at 10 mW output.

Datasheet Summary
Powered by GS/AI

The HL6714G is a 670 nm AlGaInP laser diode with a 10 mW continuous wave optical output, designed for applications such as laser beam printing, measurement, and sensing. It operates at a maximum voltage of 2.7 V and functions within a temperature range of -10°C to +50°C. The device is packaged in a ϕ9 mm case and emits in a single transverse mode with beam divergences of 5° to 11° parallel and 18° to 30° perpendicular to the junction. The lasing wavelength ranges from 660 nm to 680 nm at 10 mW output.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6714G-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6714G-A
Ushio Laser Diodes HL6714G-A
Overview of HL6714G-A Laser Diode HL6714G-A is a high-performance laser diode developed by Ushio, emitting visible red light at a wavelength of 670 nm. It is specifically designed for applications requiring precise and reliable laser sources. HL6714G-A Key Features: Optical Output Power: Delivers 10 mW in continuous wave (CW) operation Wavelength: Operates at a lasing wavelength of 670 nm, producing visible red light Operating Voltage: Requires a low operating voltage of 2.7 V maximum at 10 mW optical output Operating Temperature: Designed to function within a temperature range of -10°C to +50°C Beam Characteristics: Single transverse mode oscillation with beam divergences of 5° to 11° parallel and 18° to 30° perpendicular to the junction Package Design: Encased in a compact φ9 mm package, facilitating easy integration into various systems HL6714G-A Applications: Laser Beam Printers: Provides a stable and precise light source for high-quality printing Measurement Systems: Employed in instruments requiring accurate laser sources for distance or dimensional measurements Sensing Applications: Utilized in optical sensors for precise detection and measurement tasks

Overview of HL6714G-A Laser Diode

HL6714G-A is a high-performance laser diode developed by Ushio, emitting visible red light at a wavelength of 670 nm. It is specifically designed for applications requiring precise and reliable laser sources.

HL6714G-A Key Features:

  • Optical Output Power: Delivers 10 mW in continuous wave (CW) operation
  • Wavelength: Operates at a lasing wavelength of 670 nm, producing visible red light
  • Operating Voltage: Requires a low operating voltage of 2.7 V maximum at 10 mW optical output
  • Operating Temperature: Designed to function within a temperature range of -10°C to +50°C
  • Beam Characteristics: Single transverse mode oscillation with beam divergences of 5° to 11° parallel and 18° to 30° perpendicular to the junction
  • Package Design: Encased in a compact φ9 mm package, facilitating easy integration into various systems HL6714G-A Applications:
  • Laser Beam Printers: Provides a stable and precise light source for high-quality printing
  • Measurement Systems: Employed in instruments requiring accurate laser sources for distance or dimensional measurements
  • Sensing Applications: Utilized in optical sensors for precise detection and measurement tasks
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6714G-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generator Module :Semi Uniform Laser Line Module - ULL5-XXP-635-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
Red Laser Modules: ML-Series Red Laser diode modules - ML5-3.5G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details
USB Controlled TEC Laser - TECBL-440-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 440 nm (4400 Å)
Laser Power 10 to 50 milliwatts
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-7G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details