World Star Tech Ushio Laser Diodes HL65293HD

Description
Overview of HL65293HD Laser Diode HL65293HD is a high-performance AlGaInP laser diode emitting visible red light at a wavelength of 652 nm. It delivers an optical output power of 1.3 W in continuous wave (CW) operation, ensuring intense and focused laser output. Designed with a high wall plug efficiency of approximately 40%, this laser diode is housed in a 9 mm CAN package, facilitating efficient heat dissipation. Its multi-transverse mode and transverse electric (TE) mode oscillation make it suitable for various demanding applications. Key Features: Wavelength: Emits at a typical wavelength of 652 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 1.3 W in CW operation, ensuring high brightness for demanding tasks Operating Current: Requires a typical operating current of 1.35 A for CW operation at 1.2 W output, offering efficient performance Operating Voltage: Operates at a typical voltage of 2.25 V during CW operation at 1.2 W output Beam Divergence: Angles of 10° (parallel) and 32° (perpendicular) during CW operation at 1.2 W output, ensuring focused and directed laser output Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +45°C Package Type: Housed in a 9 mm CAN package, allowing for efficient thermal management and integration into various systems Applications: Photodynamic Therapy: Utilized in medical treatments that involve the activation of photosensitive compounds by specific wavelengths of light Medical and Healthcare: Serves as a light source in various medical devices and diagnostic equipment Life Science Research: Applied in laboratory experiments requiring precise and intense red light sources Laser Modules: Integrated into laser modules for applications such as spectroscopy and optical sensing
Request a Quote Datasheet
Description
Overview of HL65293HD Laser Diode HL65293HD is a high-performance AlGaInP laser diode emitting visible red light at a wavelength of 652 nm. It delivers an optical output power of 1.3 W in continuous wave (CW) operation, ensuring intense and focused laser output. Designed with a high wall plug efficiency of approximately 40%, this laser diode is housed in a 9 mm CAN package, facilitating efficient heat dissipation. Its multi-transverse mode and transverse electric (TE) mode oscillation make it suitable for various demanding applications. Key Features: Wavelength: Emits at a typical wavelength of 652 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 1.3 W in CW operation, ensuring high brightness for demanding tasks Operating Current: Requires a typical operating current of 1.35 A for CW operation at 1.2 W output, offering efficient performance Operating Voltage: Operates at a typical voltage of 2.25 V during CW operation at 1.2 W output Beam Divergence: Angles of 10° (parallel) and 32° (perpendicular) during CW operation at 1.2 W output, ensuring focused and directed laser output Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +45°C Package Type: Housed in a 9 mm CAN package, allowing for efficient thermal management and integration into various systems Applications: Photodynamic Therapy: Utilized in medical treatments that involve the activation of photosensitive compounds by specific wavelengths of light Medical and Healthcare: Serves as a light source in various medical devices and diagnostic equipment Life Science Research: Applied in laboratory experiments requiring precise and intense red light sources Laser Modules: Integrated into laser modules for applications such as spectroscopy and optical sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL65293HD - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL65293HD
Ushio Laser Diodes HL65293HD
Overview of HL65293HD Laser Diode HL65293HD is a high-performance AlGaInP laser diode emitting visible red light at a wavelength of 652 nm. It delivers an optical output power of 1.3 W in continuous wave (CW) operation, ensuring intense and focused laser output. Designed with a high wall plug efficiency of approximately 40%, this laser diode is housed in a 9 mm CAN package, facilitating efficient heat dissipation. Its multi-transverse mode and transverse electric (TE) mode oscillation make it suitable for various demanding applications. Key Features: Wavelength: Emits at a typical wavelength of 652 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 1.3 W in CW operation, ensuring high brightness for demanding tasks Operating Current: Requires a typical operating current of 1.35 A for CW operation at 1.2 W output, offering efficient performance Operating Voltage: Operates at a typical voltage of 2.25 V during CW operation at 1.2 W output Beam Divergence: Angles of 10° (parallel) and 32° (perpendicular) during CW operation at 1.2 W output, ensuring focused and directed laser output Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +45°C Package Type: Housed in a 9 mm CAN package, allowing for efficient thermal management and integration into various systems Applications: Photodynamic Therapy: Utilized in medical treatments that involve the activation of photosensitive compounds by specific wavelengths of light Medical and Healthcare: Serves as a light source in various medical devices and diagnostic equipment Life Science Research: Applied in laboratory experiments requiring precise and intense red light sources Laser Modules: Integrated into laser modules for applications such as spectroscopy and optical sensing

Overview of HL65293HD Laser Diode

HL65293HD is a high-performance AlGaInP laser diode emitting visible red light at a wavelength of 652 nm. It delivers an optical output power of 1.3 W in continuous wave (CW) operation, ensuring intense and focused laser output. Designed with a high wall plug efficiency of approximately 40%, this laser diode is housed in a 9 mm CAN package, facilitating efficient heat dissipation. Its multi-transverse mode and transverse electric (TE) mode oscillation make it suitable for various demanding applications.

Key Features:

  • Wavelength: Emits at a typical wavelength of 652 nm, providing visible red light suitable for various applications
  • Optical Output Power: Delivers up to 1.3 W in CW operation, ensuring high brightness for demanding tasks
  • Operating Current: Requires a typical operating current of 1.35 A for CW operation at 1.2 W output, offering efficient performance
  • Operating Voltage: Operates at a typical voltage of 2.25 V during CW operation at 1.2 W output
  • Beam Divergence: Angles of 10° (parallel) and 32° (perpendicular) during CW operation at 1.2 W output, ensuring focused and directed laser output
  • Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +45°C
  • Package Type: Housed in a 9 mm CAN package, allowing for efficient thermal management and integration into various systems Applications:
  • Photodynamic Therapy: Utilized in medical treatments that involve the activation of photosensitive compounds by specific wavelengths of light
  • Medical and Healthcare: Serves as a light source in various medical devices and diagnostic equipment
  • Life Science Research: Applied in laboratory experiments requiring precise and intense red light sources
  • Laser Modules: Integrated into laser modules for applications such as spectroscopy and optical sensing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL65293HD
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: LQ-Series Red Laser diode modules - LQB-1S-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II (CDRH)
Wavelength Range 635 nm (6350 Å)
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-25G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-10G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL65303HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 665 nm (6650 Å)
View Details