World Star Tech USB Controlled TEC Laser TECRL-670-USB

Description
World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence. USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.
Request a Quote
Description
World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence. USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TECRL-670-USB is a thermo-electrically cooled red laser module operating at 670 nm with an output power range of 0.4 to 10 mW, designed for applications requiring stable power and low noise, such as bioanalytical, measurement, and confocal microscopy. It features an integrated TEC and laser controller, USB interface, and operates from a 3.3 V DC supply with a maximum current of 1 A. The module has a cylindrical form factor measuring 25.3 mm in diameter and 76.2 mm in length, with beam divergence less than 0.5 mrad and pointing stability under ±10 mrad. It complies with CDRH 21CFR1040.10 as Class II and IIIA, operates between +10°C and +40°C, and requires a heat sink for optimal performance.

Datasheet Summary
Powered by GS/AI

TECRL-670-USB is a thermo-electrically cooled red laser module operating at 670 nm with an output power range of 0.4 to 10 mW, designed for applications requiring stable power and low noise, such as bioanalytical, measurement, and confocal microscopy. It features an integrated TEC and laser controller, USB interface, and operates from a 3.3 V DC supply with a maximum current of 1 A. The module has a cylindrical form factor measuring 25.3 mm in diameter and 76.2 mm in length, with beam divergence less than 0.5 mrad and pointing stability under ±10 mrad. It complies with CDRH 21CFR1040.10 as Class II and IIIA, operates between +10°C and +40°C, and requires a heat sink for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
USB Controlled TEC Laser - TECRL-670-USB - World Star Tech
Markham, Ontario, Canada
USB Controlled TEC Laser
TECRL-670-USB
USB Controlled TEC Laser TECRL-670-USB
World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence. USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.

World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence.

USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.

Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number TECRL-670-USB
Product Name USB Controlled TEC Laser
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL67213HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 683 nm (6830 Å)
View Details
II-VI Laser Diodes - CM97A1064NFBG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Features Polarized Output
View Details
World Star Tech Diodes - WLD-10-650N Red Laser Diode 650 nm, 10 mW - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Infrared Laser Module: UL-Series Infrared laser diode modules - UL5-3.5G-850 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details