World Star Tech Red Laser Modules: UL-Series Red Laser diode modules UL5-3.5G-650

Description
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements Features Adjustable focus Auto Power Control with High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement and Aiming
Request a Quote
Description
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements Features Adjustable focus Auto Power Control with High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement and Aiming
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UL5-3.5G-650 is a red laser diode module emitting 3.5 mW at 650 nm with continuous wave operation in a single-mode structure. It features an adjustable elliptical spot size, collimated beam option, and operates on 3 to 5 V DC with less than 40 mA current draw. The module has a diameter of 10.5 mm and length of 26 mm, with an integrated auto power control circuit and ESD/reverse polarity protection. Laser class is IIIA/3R, divergence is less than 1 mrad, and wavelength drift is 0.2 nm/°C. It requires a heat sink for extended use and operates between +10°C and +40°C. The case is internally connected to the circuit, and the anodized surface must not be damaged.

Datasheet Summary
Powered by GS/AI

The UL5-3.5G-650 is a red laser diode module emitting 3.5 mW at 650 nm with continuous wave operation in a single-mode structure. It features an adjustable elliptical spot size, collimated beam option, and operates on 3 to 5 V DC with less than 40 mA current draw. The module has a diameter of 10.5 mm and length of 26 mm, with an integrated auto power control circuit and ESD/reverse polarity protection. Laser class is IIIA/3R, divergence is less than 1 mrad, and wavelength drift is 0.2 nm/°C. It requires a heat sink for extended use and operates between +10°C and +40°C. The case is internally connected to the circuit, and the anodized surface must not be damaged.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: UL-Series Red Laser diode modules - UL5-3.5G-650 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: UL-Series Red Laser diode modules
UL5-3.5G-650
Red Laser Modules: UL-Series Red Laser diode modules UL5-3.5G-650
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements Features Adjustable focus Auto Power Control with High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement and Aiming

UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode.

Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements

Features

  • Adjustable focus
  • Auto Power Control with High Stability
  • Reverse Polarity Protected

Applications

  • Laser Excitation
  • Light Scattering
  • Measurement and Aiming
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UL5-3.5G-650
Product Name Red Laser Modules: UL-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL63723DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-3.5G-635-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Depends on Fan Angle
Wavelength Range 635 nm (6350 Å)
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-0.4G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class I; Class 1(IEC)
View Details
Ushio Laser Diodes - HL63623HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details