World Star Tech Ushio Laser Diodes HL85023MG

Description
Overview of HL85023MG Laser Diode HL85023MG is a high-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and reliability, it supports use in both industrial and commercial systems requiring precise IR light sources. Key Features: Wavelength: 850nm typical High optical output power of 260mW (CW) Operating current of 270mA typical at 250mW Wide operating temperature range: -40°C to +75°C Single transverse mode with TE mode oscillation Beam divergence: 5-11° (parallel) and 11-19° (perpendicular) Designed for various sensor applications Applications: Night vision Sensor technologies Laser module usage
Request a Quote Datasheet
Description
Overview of HL85023MG Laser Diode HL85023MG is a high-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and reliability, it supports use in both industrial and commercial systems requiring precise IR light sources. Key Features: Wavelength: 850nm typical High optical output power of 260mW (CW) Operating current of 270mA typical at 250mW Wide operating temperature range: -40°C to +75°C Single transverse mode with TE mode oscillation Beam divergence: 5-11° (parallel) and 11-19° (perpendicular) Designed for various sensor applications Applications: Night vision Sensor technologies Laser module usage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL85023MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL85023MG
Ushio Laser Diodes HL85023MG
Overview of HL85023MG Laser Diode HL85023MG is a high-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and reliability, it supports use in both industrial and commercial systems requiring precise IR light sources. Key Features: Wavelength: 850nm typical High optical output power of 260mW (CW) Operating current of 270mA typical at 250mW Wide operating temperature range: -40°C to +75°C Single transverse mode with TE mode oscillation Beam divergence: 5-11° (parallel) and 11-19° (perpendicular) Designed for various sensor applications Applications: Night vision Sensor technologies Laser module usage

Overview of HL85023MG Laser Diode

HL85023MG is a high-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and reliability, it supports use in both industrial and commercial systems requiring precise IR light sources.

Key Features:

  • Wavelength: 850nm typical
  • High optical output power of 260mW (CW)
  • Operating current of 270mA typical at 250mW
  • Wide operating temperature range: -40°C to +75°C
  • Single transverse mode with TE mode oscillation
  • Beam divergence: 5-11° (parallel) and 11-19° (perpendicular)
  • Designed for various sensor applications Applications:
  • Night vision
  • Sensor technologies
  • Laser module usage
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL85023MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator - HPL Series Violet Laser Line - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue; Green
Wavelength Range 405 nm (4050 Å)
View Details
Ushio Laser Diodes - HL63193MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Osram Laser Diodes - PLT5 520DB_P - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Laser Wavelength Green
Features Polarized Output
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-50G-658-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details