The HPL-series blue laser line module emits at 450 ± 5 nm with up to 50 mW output power, designed for measurement, bioanalytical, and automation applications. It operates on 3.3 to 5 V DC, drawing under 150 mA, with constant current control and red/black wiring. The module measures 15 mm in diameter and 60 mm in length. Line thickness is under 1 mm at 2 m and can be focused to under 0.5 mm at 0.5 m. Adjustable fan angles include 4°, 15°, 30°, 45°, 75°, and 90°. Divergence is under 1 mrad at collimation. Operating temperature is +10°C to +30°C. A heat sink is recommended for extended use. Laser class depends on fan angle; direct viewing may cause eye damage.
HPL series violet, blue and green laser line modules are fully self contained with a laser diode, control circuit and optics.
HPL series green line lasers are more visible than red line lasers and are suitable for projection on hot metal or wood surfaces.
TTL modulation option can be added to all HPL Series lasers.
Features
Applications
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | HPL-Series Blue Laser Line |
| Product Name | Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator |
| Laser Type | Laser Diodes; Laser Diode Modules |