World Star Tech Ushio Laser Diodes HL63623HD

Description
Overview of HL63623HD Laser Diode HL63623HD is a high-power red laser diode developed by Ushio, emitting at a wavelength of 638 nm. Designed as a single emitter, it delivers a continuous wave (CW) optical output power of 1.5 W and a pulsed output of up to 1.8 W (at 120 Hz frequency and 30% duty cycle). This diode is engineered for high efficiency and thermal stability, featuring a wall-plug efficiency of 43% and a mean time to failure (MTTF) exceeding 20,000 hours. Its robust performance in elevated temperatures makes it ideal for demanding applications such as laser projectors and display systems. Key Features: Wavelength: 638 nm Optical Output Power: 1.5 W (CW); 1.8 W (Pulsed) Operating Temperature Range: -10°C to +55°C Transverse Mode: TM mode oscillation Package Type: Φ9 mm CAN Applications: Laser projectors Laser TVs Laser modules
Request a Quote Datasheet
Description
Overview of HL63623HD Laser Diode HL63623HD is a high-power red laser diode developed by Ushio, emitting at a wavelength of 638 nm. Designed as a single emitter, it delivers a continuous wave (CW) optical output power of 1.5 W and a pulsed output of up to 1.8 W (at 120 Hz frequency and 30% duty cycle). This diode is engineered for high efficiency and thermal stability, featuring a wall-plug efficiency of 43% and a mean time to failure (MTTF) exceeding 20,000 hours. Its robust performance in elevated temperatures makes it ideal for demanding applications such as laser projectors and display systems. Key Features: Wavelength: 638 nm Optical Output Power: 1.5 W (CW); 1.8 W (Pulsed) Operating Temperature Range: -10°C to +55°C Transverse Mode: TM mode oscillation Package Type: Φ9 mm CAN Applications: Laser projectors Laser TVs Laser modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63623HD - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63623HD
Ushio Laser Diodes HL63623HD
Overview of HL63623HD Laser Diode HL63623HD is a high-power red laser diode developed by Ushio, emitting at a wavelength of 638 nm. Designed as a single emitter, it delivers a continuous wave (CW) optical output power of 1.5 W and a pulsed output of up to 1.8 W (at 120 Hz frequency and 30% duty cycle). This diode is engineered for high efficiency and thermal stability, featuring a wall-plug efficiency of 43% and a mean time to failure (MTTF) exceeding 20,000 hours. Its robust performance in elevated temperatures makes it ideal for demanding applications such as laser projectors and display systems. Key Features: Wavelength: 638 nm Optical Output Power: 1.5 W (CW); 1.8 W (Pulsed) Operating Temperature Range: -10°C to +55°C Transverse Mode: TM mode oscillation Package Type: Φ9 mm CAN Applications: Laser projectors Laser TVs Laser modules

Overview of HL63623HD Laser Diode

HL63623HD is a high-power red laser diode developed by Ushio, emitting at a wavelength of 638 nm. Designed as a single emitter, it delivers a continuous wave (CW) optical output power of 1.5 W and a pulsed output of up to 1.8 W (at 120 Hz frequency and 30% duty cycle). This diode is engineered for high efficiency and thermal stability, featuring a wall-plug efficiency of 43% and a mean time to failure (MTTF) exceeding 20,000 hours. Its robust performance in elevated temperatures makes it ideal for demanding applications such as laser projectors and display systems.

Key Features:

  • Wavelength: 638 nm
  • Optical Output Power: 1.5 W (CW); 1.8 W (Pulsed)
  • Operating Temperature Range: -10°C to +55°C
  • Transverse Mode: TM mode oscillation
  • Package Type: Φ9 mm CAN Applications:
  • Laser projectors
  • Laser TVs
  • Laser modules
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63623HD
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL6388MG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Green Laser Module : DPGL Series - DPGL-01S - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class II; Class II
View Details
II-VI Laser Diodes - LU96Z***-7* - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 974 to 976 nm (9740 to 9760 Å)
View Details
Osram Laser Diodes - PLT5 520B - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details