World Star Tech Infrared Laser Modules: TECIRL Series TECIRL-830

Description
World Star Tech offers a complete line of infrared laser modules in wavelength ranges from 705nm to 1064nm. All TECIRL series lasers are available in a compact package with integrated driver, temperature controller and optics. TECIRL series lasers have low noise and excellent wavelength stability. All TECIRL lasers come with a wall mount adaptor for plug and play operation. TECIRL Laser can be customized to add external TTL modulation, beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Integrated TEC Control Compact Case Excellent Wavelength Stability High Stability and Low Noise Applications DNA Sequencing Flow Cytometry Inteferometry Printing (Reprographics)
Request a Quote
Description
World Star Tech offers a complete line of infrared laser modules in wavelength ranges from 705nm to 1064nm. All TECIRL series lasers are available in a compact package with integrated driver, temperature controller and optics. TECIRL series lasers have low noise and excellent wavelength stability. All TECIRL lasers come with a wall mount adaptor for plug and play operation. TECIRL Laser can be customized to add external TTL modulation, beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Integrated TEC Control Compact Case Excellent Wavelength Stability High Stability and Low Noise Applications DNA Sequencing Flow Cytometry Inteferometry Printing (Reprographics)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TECIRL-830 is an infrared laser diode module emitting at 830 ± 10 nm with an optical output power of 10-150 mW, designed for bioanalytical, measurement, and imaging applications. It features integrated thermoelectric cooling for temperature stability within ±0.01°C and laser power stability under 0.5%. The module operates at 3.3 V DC with a maximum current of 1.2 A, has a collimated elliptical beam of typically 5 mm, and a divergence of less than 1 mrad. It measures 25.3 mm in diameter and 76.2 mm in length, and requires a heat sink for extended operation. The device is rated for operation between +10°C and +40°C and includes an integrated driver for plug-and-play use.

Datasheet Summary
Powered by GS/AI

The TECIRL-830 is an infrared laser diode module emitting at 830 ± 10 nm with an optical output power of 10-150 mW, designed for bioanalytical, measurement, and imaging applications. It features integrated thermoelectric cooling for temperature stability within ±0.01°C and laser power stability under 0.5%. The module operates at 3.3 V DC with a maximum current of 1.2 A, has a collimated elliptical beam of typically 5 mm, and a divergence of less than 1 mrad. It measures 25.3 mm in diameter and 76.2 mm in length, and requires a heat sink for extended operation. The device is rated for operation between +10°C and +40°C and includes an integrated driver for plug-and-play use.

Suppliers

Company
Product
Description
Supplier Links
Infrared Laser Modules: TECIRL Series - TECIRL-830 - World Star Tech
Markham, Ontario, Canada
Infrared Laser Modules: TECIRL Series
TECIRL-830
Infrared Laser Modules: TECIRL Series TECIRL-830
World Star Tech offers a complete line of infrared laser modules in wavelength ranges from 705nm to 1064nm. All TECIRL series lasers are available in a compact package with integrated driver, temperature controller and optics. TECIRL series lasers have low noise and excellent wavelength stability. All TECIRL lasers come with a wall mount adaptor for plug and play operation. TECIRL Laser can be customized to add external TTL modulation, beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Integrated TEC Control Compact Case Excellent Wavelength Stability High Stability and Low Noise Applications DNA Sequencing Flow Cytometry Inteferometry Printing (Reprographics)

World Star Tech offers a complete line of infrared laser modules in wavelength ranges from 705nm to 1064nm. All TECIRL series lasers are available in a compact package with integrated driver, temperature controller and optics. TECIRL series lasers have low noise and excellent wavelength stability. All TECIRL lasers come with a wall mount adaptor for plug and play operation.

TECIRL Laser can be customized to add external TTL modulation, beam shaping optics and fiber coupling. Please contact us for your custom requirements.

Features

  • Integrated TEC Control
  • Compact Case
  • Excellent Wavelength Stability
  • High Stability and Low Noise

Applications

  • DNA Sequencing
  • Flow Cytometry
  • Inteferometry
  • Printing (Reprographics)
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number TECIRL-830
Product Name Infrared Laser Modules: TECIRL Series
Laser Type Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Cross Laser Diode Modules: UCL Series - UCL5-1G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details
Ushio Laser Diodes - HL63623HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Osram Laser Diodes - PLT5 510 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Ushio Laser Diodes - HL63641DG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details